EMBRACO Compressor NE2125E

Description
Motor Type: CSIR Displacement: 8.77 cm^3 Lubricant Type: ISO46 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 8.77 cm^3 Lubricant Type: ISO46 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NE2125E - EMBRACO
Suwanee, GA, USA
Compressor
NE2125E
Compressor NE2125E
Motor Type: CSIR Displacement: 8.77 cm^3 Lubricant Type: ISO46 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 8.77 cm^3
Lubricant Type: ISO46
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NE2125E
Product Name Compressor
Capacity 0.29 kW (0.3929 BHP)
Input Power 187 watts
Rating Refrigerant R-22
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details
PX Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 2.71 SCMH (2.29 MSCFD)
Construction Piston
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Compressor - EMT22HLP - EMBRACO
Specs
Capacity 0.04 kW (0.0546 BHP)
Rating Refrigerant R-134a
EER 0.8100
View Details