EMBRACO Compressor NT2192GKV

Description
Motor Type: CSCR Displacement: 22.37 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 22.37 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NT2192GKV - EMBRACO
Suwanee, GA, USA
Compressor
NT2192GKV
Compressor NT2192GKV
Motor Type: CSCR Displacement: 22.37 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 22.37 cm^3
Lubricant Type: ISO22
Lubricant Charge: 450 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NT2192GKV
Product Name Compressor
Capacity 0.95 kW (1.28 BHP)
Input Power 746 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EMX70HSC - EMBRACO
Specs
Capacity 0.20 kW (0.2728 BHP)
Rating Refrigerant R-134a
EER 1.44
View Details
Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
SD7 Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 55.75 SCMH (47.23 MSCFD)
Construction Piston
View Details