EMBRACO Compressor NJ9226GS

Description
Motor Type: RSIR Displacement: 21.71 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: RSIR Displacement: 21.71 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ9226GS - EMBRACO
Suwanee, GA, USA
Compressor
NJ9226GS
Compressor NJ9226GS
Motor Type: RSIR Displacement: 21.71 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: RSIR
Displacement: 21.71 cm^3
Lubricant Type: ISO22
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ9226GS
Product Name Compressor
Capacity 3.80 kW (5.1 BHP)
Input Power 746 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Reciprocating Compressors for NH3 -  - Frascold S.P.A.
Specs
Displacement 188 SCMH (159 MSCFD)
Refrigerant Options NH3
Construction Piston
View Details
YORK® Skidded Systems -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
View Details
 - Model MASA - 240 - Reznor
Specs
Capacity 45.14 kW (60.51 BHP)
Rating Refrigerant R-410A
EER 11.5
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details