EMBRACO Compressor NJ6220ZX

Description
Motor Type: RSIR Displacement: 26.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: RSIR Displacement: 26.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ6220ZX - EMBRACO
Suwanee, GA, USA
Compressor
NJ6220ZX
Compressor NJ6220ZX
Motor Type: RSIR Displacement: 26.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: RSIR
Displacement: 26.11 cm^3
Lubricant Type: ISO22
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ6220ZX
Product Name Compressor
Capacity 2.98 kW (4 BHP)
Input Power 746 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

 - Model MASA - 240 - Reznor
Specs
Capacity 45.14 kW (60.51 BHP)
Rating Refrigerant R-410A
EER 11.5
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
TRSA Series Scroll Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 72.73 SCMH (61.62 MSCFD)
Construction Scroll
View Details