EMBRACO Compressor NJ2192K

Description
Motor Type: CSCR Displacement: 26.11 cm^3 Lubricant Type: ISO32 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 26.11 cm^3 Lubricant Type: ISO32 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ2192K - EMBRACO
Suwanee, GA, USA
Compressor
NJ2192K
Compressor NJ2192K
Motor Type: CSCR Displacement: 26.11 cm^3 Lubricant Type: ISO32 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 26.11 cm^3
Lubricant Type: ISO32
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ2192K
Product Name Compressor
Capacity 0.59 kW (0.7842 BHP)
Input Power 933 watts
Rating Refrigerant R-502
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details
PX Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 2.71 SCMH (2.29 MSCFD)
Construction Piston
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Compressor - VEGD8H - EMBRACO
Specs
Capacity 0.16 kW (0.2167 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
View Details