EMBRACO Compressor NJ2192GS

Description
Motor Type: RSIR Displacement: 26.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: RSIR Displacement: 26.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ2192GS - EMBRACO
Suwanee, GA, USA
Compressor
NJ2192GS
Compressor NJ2192GS
Motor Type: RSIR Displacement: 26.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: RSIR
Displacement: 26.11 cm^3
Lubricant Type: ISO22
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ2192GS
Product Name Compressor
Capacity 1.32 kW (1.77 BHP)
Input Power 933 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details