EMBRACO Compressor NJ2190E

Description
Motor Type: CSCR Displacement: 27.16 cm^3 Lubricant Type: ISO46 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 27.16 cm^3 Lubricant Type: ISO46 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ2190E - EMBRACO
Suwanee, GA, USA
Compressor
NJ2190E
Compressor NJ2190E
Motor Type: CSCR Displacement: 27.16 cm^3 Lubricant Type: ISO46 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 27.16 cm^3
Lubricant Type: ISO46
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ2190E
Product Name Compressor
Capacity 1.06 kW (1.43 BHP)
Input Power 746 watts
Rating Refrigerant R-22
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressor - EMC26CLT - EMBRACO
Specs
Capacity 0.06 kW (0.0811 BHP)
Input Power 74.61 watts
Rating Refrigerant R-600a
View Details
Reciprocating Compressors for NH3 -  - Frascold S.P.A.
Specs
Displacement 188 SCMH (159 MSCFD)
Refrigerant Options NH3
Construction Piston
View Details