EMBRACO Compressor NEU6181U

Description
Motor Type: CSIR Displacement: 7.28 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 7.28 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEU6181U - EMBRACO
Suwanee, GA, USA
Compressor
NEU6181U
Compressor NEU6181U
Motor Type: CSIR Displacement: 7.28 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 7.28 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEU6181U
Product Name Compressor
Capacity 1.20 kW (1.6 BHP)
Input Power 249 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details