Motor Type: CSIR
Displacement: 6.2 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST
| EMBRACO | |
|---|---|
| Product Category | Refrigeration Compressors and Air Conditioning Compressors |
| Product Number | NEK6165GK |
| Product Name | Compressor |
| Capacity | 0.97 kW (1.29 BHP) |
| Input Power | 249 watts |
| Rating Refrigerant | R-404A |