EMBRACO Compressor NEK6144Y

Description
Motor Type: CSIR Displacement: 9.99 cm^3 Lubricant Type: ISO32 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 9.99 cm^3 Lubricant Type: ISO32 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEK6144Y - EMBRACO
Suwanee, GA, USA
Compressor
NEK6144Y
Compressor NEK6144Y
Motor Type: CSIR Displacement: 9.99 cm^3 Lubricant Type: ISO32 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 9.99 cm^3
Lubricant Type: ISO32
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEK6144Y
Product Name Compressor
Capacity 0.55 kW (0.7375 BHP)
Input Power 124 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
 - Model MASA - 060 - Reznor
Specs
Capacity 11.14 kW (14.93 BHP)
Rating Refrigerant R-410A
EER 11.2
View Details
Semi-hermetic Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details