EMBRACO Compressor NE6210GK

Description
Motor Type: CSIR Displacement: 8.77 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 8.77 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NE6210GK - EMBRACO
Suwanee, GA, USA
Compressor
NE6210GK
Compressor NE6210GK
Motor Type: CSIR Displacement: 8.77 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 8.77 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NE6210GK
Product Name Compressor
Capacity 1.17 kW (1.57 BHP)
Input Power 373 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Reciprocating Compressors for Hydrocarbons -  - Frascold S.P.A.
Specs
Displacement 240 SCMH (203 MSCFD)
Refrigerant Options Hydrocarbons (R290, R1270, R600, etc.)
Construction Piston
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details
 - Model MASA - 060 - Reznor
Specs
Capacity 11.14 kW (14.93 BHP)
Rating Refrigerant R-410A
EER 11.2
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details