EMBRACO Compressor FFU160UAX

Description
Motor Type: CSIR Displacement: 7.95 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 7.95 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FFU160UAX - EMBRACO
Suwanee, GA, USA
Compressor
FFU160UAX
Compressor FFU160UAX
Motor Type: CSIR Displacement: 7.95 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 7.95 cm^3
Lubricant Type: ISO32
Lubricant Charge: 280 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FFU160UAX
Product Name Compressor
Capacity 0.40 kW (0.5348 BHP)
Input Power 373 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EMT30HSC - EMBRACO
Specs
Capacity 0.09 kW (0.1216 BHP)
Input Power 74.61 watts
Rating Refrigerant R-134a
View Details
Reciprocating Compressors for Hydrocarbons -  - Frascold S.P.A.
Specs
Displacement 240 SCMH (203 MSCFD)
Refrigerant Options Hydrocarbons (R290, R1270, R600, etc.)
Construction Piston
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details