EMBRACO Compressor FFU130AX

Description
Motor Type: CSIR Displacement: 10.61 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 10.61 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FFU130AX - EMBRACO
Suwanee, GA, USA
Compressor
FFU130AX
Compressor FFU130AX
Motor Type: CSIR Displacement: 10.61 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 10.61 cm^3
Lubricant Type: ISO32
Lubricant Charge: 280 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FFU130AX
Product Name Compressor
Capacity 0.41 kW (0.5519 BHP)
Input Power 249 watts
Rating Refrigerant Blend
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details