EMBRACO Compressor EMZ40CLP

Description
Motor Type: RSCR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMZ40CLP - EMBRACO
Suwanee, GA, USA
Compressor
EMZ40CLP
Compressor EMZ40CLP
Motor Type: RSCR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 7.23 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMZ40CLP
Product Name Compressor
Capacity 0.13 kW (0.1715 BHP)
Input Power 124 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Open-drive Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options NH3 and Standard Refrigerants
Construction Piston
View Details