EMBRACO Compressor EMT45HLP

Description
Motor Type: RSIR Displacement: 4.85 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 4.85 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT45HLP - EMBRACO
Suwanee, GA, USA
Compressor
EMT45HLP
Compressor EMT45HLP
Motor Type: RSIR Displacement: 4.85 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 4.85 cm^3
Lubricant Type: ISO22
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT45HLP
Product Name Compressor
Capacity 0.14 kW (0.1933 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

05T & 06T Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
Compressor - NTU6240GKV - EMBRACO
Specs
Capacity 2.84 kW (3.81 BHP)
Input Power 1119 watts
Rating Refrigerant R-404A
View Details
Semi-hermetic Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details