EMBRACO Compressor EMT40CLP

Description
Motor Type: RSIR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT40CLP - EMBRACO
Suwanee, GA, USA
Compressor
EMT40CLP
Compressor EMT40CLP
Motor Type: RSIR Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 7.23 cm^3
Lubricant Type: ISO5
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT40CLP
Product Name Compressor
Capacity 0.12 kW (0.1590 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
 - Model MASA - 180 - Reznor
Specs
Capacity 39.63 kW (53.12 BHP)
Rating Refrigerant R-410A
EER 11.8
View Details
Speed-regulated Semi-hermetic Compact Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details