EMBRACO Compressor EMIE30HER

Description
Motor Type: RSIR-CSIR Displacement: 2.83 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 2.83 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMIE30HER - EMBRACO
Suwanee, GA, USA
Compressor
EMIE30HER
Compressor EMIE30HER
Motor Type: RSIR-CSIR Displacement: 2.83 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 2.83 cm^3
Lubricant Type: ISO10
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMIE30HER
Product Name Compressor
Capacity 0.09 kW (0.1185 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details