EMBRACO Compressor EMD20CLT

Description
Motor Type: RSCR Displacement: 3.97 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 3.97 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMD20CLT - EMBRACO
Suwanee, GA, USA
Compressor
EMD20CLT
Compressor EMD20CLT
Motor Type: RSCR Displacement: 3.97 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 3.97 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMD20CLT
Product Name Compressor
Capacity 0.06 kW (0.0842 BHP)
Input Power 62.18 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

 - Model MASA - 120 - Reznor
Specs
Capacity 24.74 kW (33.16 BHP)
Rating Refrigerant R-410A
EER 12.5
View Details
Compressor - NT2210GK - EMBRACO
Specs
Capacity 0.69 kW (0.9183 BHP)
Input Power 933 watts
Rating Refrigerant R-404A
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details