EMBRACO Compressor EM2U80HLP

Description
Motor Type: RSIR Displacement: 6.76 cm^3 Lubricant Type: ISO10 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 6.76 cm^3 Lubricant Type: ISO10 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM2U80HLP - EMBRACO
Suwanee, GA, USA
Compressor
EM2U80HLP
Compressor EM2U80HLP
Motor Type: RSIR Displacement: 6.76 cm^3 Lubricant Type: ISO10 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 6.76 cm^3
Lubricant Type: ISO10
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM2U80HLP
Product Name Compressor
Capacity 0.23 kW (0.3103 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details