EMBRACO Compressor EGX90CLC

Description
Motor Type: RSCR Displacement: 12.21 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 12.21 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EGX90CLC - EMBRACO
Suwanee, GA, USA
Compressor
EGX90CLC
Compressor EGX90CLC
Motor Type: RSCR Displacement: 12.21 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 12.21 cm^3
Lubricant Type: ISO5
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EGX90CLC
Product Name Compressor
Capacity 0.22 kW (0.2900 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

 - Model MASA - 120 - Reznor
Specs
Capacity 24.74 kW (33.16 BHP)
Rating Refrigerant R-410A
EER 12.5
View Details
Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details