EMBRACO Compressor EGX80HLC

Description
Motor Type: RSCR Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 230 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 230 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EGX80HLC - EMBRACO
Suwanee, GA, USA
Compressor
EGX80HLC
Compressor EGX80HLC
Motor Type: RSCR Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 230 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 6.36 cm^3
Lubricant Type: ISO10
Lubricant Charge: 230 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EGX80HLC
Product Name Compressor
Capacity 0.24 kW (0.3196 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details
Speed-regulated Semi-hermetic Compact Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details