EMBRACO Compressor EGAS70HLP

Description
Motor Type: RSIR Displacement: 5.56 cm^3 Lubricant Type: ISO10 Lubricant Charge: 230 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 5.56 cm^3 Lubricant Type: ISO10 Lubricant Charge: 230 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EGAS70HLP - EMBRACO
Suwanee, GA, USA
Compressor
EGAS70HLP
Compressor EGAS70HLP
Motor Type: RSIR Displacement: 5.56 cm^3 Lubricant Type: ISO10 Lubricant Charge: 230 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 5.56 cm^3
Lubricant Type: ISO10
Lubricant Charge: 230 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EGAS70HLP
Product Name Compressor
Capacity 0.16 kW (0.2136 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NEK2117U - EMBRACO
Specs
Capacity 0.19 kW (0.2526 BHP)
Input Power 149 watts
Rating Refrigerant R-290
View Details
Semi-hermetic Frequency-controlled Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options CO2 and Standard Refrigerants
Construction Piston
View Details