Embedded Data Systems OW-SERVER - 1-Wire to Ethernet Server OW-SERVER-2

Description
• Reads all active devices every 2 seconds • Firmware can be flash upgraded from remote. • Ethernet and WiFi variations available • Manages concurrent client connections safely and reliably. • Debugging functionality helps simplify software integration. • 3 convenient 1-Wire ports • Automatically provides smart strong-pull-up for 1-Wire sensors. • 1-Wire MicroLan capacity of 1000 feet of cable, 24 devices. • ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus. • LED indicators for Ethernet link/activity, power, and 1-Wire activity. • Easy Installation • ABS enclosure. • Low Cost. The OW-SERVER is an inexpensive Ethernet to 1-Wire interface that is designed to efficiently monitor and control 1-Wire devices. The OW-SERVER will allow you to use industry standard Ethernet products (switches, hubs, etc.) to build the backbone of your 1-Wire based sensor / control system. This provides several important benefits: First, 1-Wire networks can be easily distributed over great distances without having to deal with the challenges associated with the installation of physically large 1-Wire networks. By distributing the 1-Wire networks, the individual 1-Wire MicroLans can be kept to a smaller physical size, thereby improving responsiveness/relia bility and decreasing installation costs. Second, since the OW-SERVER communicates over standard Ethernet, you can take advantage of existing corporate LANs, the Internet, and in-house MIS expertise for building out and maintaining the backbone of your sensor network. The OW-SERVER has been designed in such a way to minimize the amount of network resources needed to monitor 1-Wire devices. It maintains the latest readings of its 1-Wire devices which are updated every 2 seconds. This enables the OW-SERVER to deliver a current reading without waiting for a time intensive temperature conversion (or other conversion) to be performed. Also, the OW-SERVER is designed to push data when a user defined alarm occurs via SNMP traps. This significantly reduces the necessary polling rate for many applications while still supplying assurance that any problem will be detected in a timely manner. The OW-SERVER is ideal for many applications which include: • Server Room Monitoring • SCADA Systems • HVAC A number of Ethernet protocols are used by the OW-Server including HTTP and SNMP. The HTTP interface is a simple webpage which shows the current overview of each connected sensor. By default, this page uses AJAX t…
Description
• Reads all active devices every 2 seconds • Firmware can be flash upgraded from remote. • Ethernet and WiFi variations available • Manages concurrent client connections safely and reliably. • Debugging functionality helps simplify software integration. • 3 convenient 1-Wire ports • Automatically provides smart strong-pull-up for 1-Wire sensors. • 1-Wire MicroLan capacity of 1000 feet of cable, 24 devices. • ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus. • LED indicators for Ethernet link/activity, power, and 1-Wire activity. • Easy Installation • ABS enclosure. • Low Cost. The OW-SERVER is an inexpensive Ethernet to 1-Wire interface that is designed to efficiently monitor and control 1-Wire devices. The OW-SERVER will allow you to use industry standard Ethernet products (switches, hubs, etc.) to build the backbone of your 1-Wire based sensor / control system. This provides several important benefits: First, 1-Wire networks can be easily distributed over great distances without having to deal with the challenges associated with the installation of physically large 1-Wire networks. By distributing the 1-Wire networks, the individual 1-Wire MicroLans can be kept to a smaller physical size, thereby improving responsiveness/relia bility and decreasing installation costs. Second, since the OW-SERVER communicates over standard Ethernet, you can take advantage of existing corporate LANs, the Internet, and in-house MIS expertise for building out and maintaining the backbone of your sensor network. The OW-SERVER has been designed in such a way to minimize the amount of network resources needed to monitor 1-Wire devices. It maintains the latest readings of its 1-Wire devices which are updated every 2 seconds. This enables the OW-SERVER to deliver a current reading without waiting for a time intensive temperature conversion (or other conversion) to be performed. Also, the OW-SERVER is designed to push data when a user defined alarm occurs via SNMP traps. This significantly reduces the necessary polling rate for many applications while still supplying assurance that any problem will be detected in a timely manner. The OW-SERVER is ideal for many applications which include: • Server Room Monitoring • SCADA Systems • HVAC A number of Ethernet protocols are used by the OW-Server including HTTP and SNMP. The HTTP interface is a simple webpage which shows the current overview of each connected sensor. By default, this page uses AJAX t…

Suppliers

Company
Product
Description
Supplier Links
OW-SERVER - 1-Wire to Ethernet Server - OW-SERVER-2 - Embedded Data Systems
Lawrenceburg, KY, USA
OW-SERVER - 1-Wire to Ethernet Server
OW-SERVER-2
OW-SERVER - 1-Wire to Ethernet Server OW-SERVER-2
• Reads all active devices every 2 seconds • Firmware can be flash upgraded from remote. • Ethernet and WiFi variations available • Manages concurrent client connections safely and reliably. • Debugging functionality helps simplify software integration. • 3 convenient 1-Wire ports • Automatically provides smart strong-pull-up for 1-Wire sensors. • 1-Wire MicroLan capacity of 1000 feet of cable, 24 devices. • ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus. • LED indicators for Ethernet link/activity, power, and 1-Wire activity. • Easy Installation • ABS enclosure. • Low Cost. The OW-SERVER is an inexpensive Ethernet to 1-Wire interface that is designed to efficiently monitor and control 1-Wire devices. The OW-SERVER will allow you to use industry standard Ethernet products (switches, hubs, etc.) to build the backbone of your 1-Wire based sensor / control system. This provides several important benefits: First, 1-Wire networks can be easily distributed over great distances without having to deal with the challenges associated with the installation of physically large 1-Wire networks. By distributing the 1-Wire networks, the individual 1-Wire MicroLans can be kept to a smaller physical size, thereby improving responsiveness/relia bility and decreasing installation costs. Second, since the OW-SERVER communicates over standard Ethernet, you can take advantage of existing corporate LANs, the Internet, and in-house MIS expertise for building out and maintaining the backbone of your sensor network. The OW-SERVER has been designed in such a way to minimize the amount of network resources needed to monitor 1-Wire devices. It maintains the latest readings of its 1-Wire devices which are updated every 2 seconds. This enables the OW-SERVER to deliver a current reading without waiting for a time intensive temperature conversion (or other conversion) to be performed. Also, the OW-SERVER is designed to push data when a user defined alarm occurs via SNMP traps. This significantly reduces the necessary polling rate for many applications while still supplying assurance that any problem will be detected in a timely manner. The OW-SERVER is ideal for many applications which include: • Server Room Monitoring • SCADA Systems • HVAC A number of Ethernet protocols are used by the OW-Server including HTTP and SNMP. The HTTP interface is a simple webpage which shows the current overview of each connected sensor. By default, this page uses AJAX t…
• Reads all active devices every 2 seconds

• Firmware can be flash upgraded from remote.

• Ethernet and WiFi variations available

• Manages concurrent client connections safely and reliably.

• Debugging functionality helps simplify software integration.

• 3 convenient 1-Wire ports

• Automatically provides smart strong-pull-up for 1-Wire sensors.

• 1-Wire MicroLan capacity of 1000 feet of cable, 24 devices.

• ESD Protection more than 27kV (IEC801-2 Reference Model.) on the 1-Wire bus.

• LED indicators for Ethernet link/activity, power, and 1-Wire activity.

• Easy Installation

• ABS enclosure.

• Low Cost.

The OW-SERVER is an inexpensive Ethernet to 1-Wire interface that is designed to efficiently monitor and control 1-Wire devices. The OW-SERVER will allow you to use industry standard Ethernet products (switches, hubs, etc.) to build the backbone of your 1-Wire based sensor / control system. This provides several important benefits: First, 1-Wire networks can be easily distributed over great distances without having to deal with the challenges associated with the installation of physically large 1-Wire networks. By distributing the 1-Wire networks, the individual 1-Wire MicroLans can be kept to a smaller physical size, thereby improving responsiveness/reliability and decreasing installation costs. Second, since the OW-SERVER communicates over standard Ethernet, you can take advantage of existing corporate LANs, the Internet, and in-house MIS expertise for building out and maintaining the backbone of your sensor network.

The OW-SERVER has been designed in such a way to minimize the amount of network resources needed to monitor 1-Wire devices. It maintains the latest readings of its 1-Wire devices which are updated every 2 seconds. This enables the OW-SERVER to deliver a current reading without waiting for a time intensive temperature conversion (or other conversion) to be performed. Also, the OW-SERVER is designed to push data when a user defined alarm occurs via SNMP traps. This significantly reduces the necessary polling rate for many applications while still supplying assurance that any problem will be detected in a timely manner.

The OW-SERVER is ideal for many applications which include:
• Server Room Monitoring
• SCADA Systems
• HVAC

A number of Ethernet protocols are used by the OW-Server including HTTP and SNMP. The HTTP interface is a simple webpage which shows the current overview of each connected sensor. By default, this page uses AJAX t…

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Network Servers
Product Number OW-SERVER-2
Product Name OW-SERVER - 1-Wire to Ethernet Server
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TS6250 | TwinCAT Modbus TCP Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. - ASMB-825I-00A1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details
Axial AX305 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & SATA Storage - AX305 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5110-SAA - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Desktop / Pedestal
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details