Advantech Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. ASMB-825I-00A1E

Description
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. Powered by dual LGA 3647-P0 Intel® Xeon® Scalable processors for exceptional multi-threaded performance. Supports DDR4 2933 MHz RDIMM up to 768GB, support Intel Optane DC Persistent Memory for balanced performance in virtualization workloads. Features four PCIe x16 slots and two PCIe x8 slots for extensive expansion with GPUs and network cards. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Provides eight SATA 3.0 ports for extensive storage configurations and six USB 3.0 ports. Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring. Designed for virtualization and high-performance computing with dual processor architecture. Optimized for data centers with reliable operation and advanced management capabilities.
Request a Quote Datasheet
Description
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. Powered by dual LGA 3647-P0 Intel® Xeon® Scalable processors for exceptional multi-threaded performance. Supports DDR4 2933 MHz RDIMM up to 768GB, support Intel Optane DC Persistent Memory for balanced performance in virtualization workloads. Features four PCIe x16 slots and two PCIe x8 slots for extensive expansion with GPUs and network cards. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Provides eight SATA 3.0 ports for extensive storage configurations and six USB 3.0 ports. Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring. Designed for virtualization and high-performance computing with dual processor architecture. Optimized for data centers with reliable operation and advanced management capabilities.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. - ASMB-825I-00A1E - Advantech
Cincinnati, OH, United States
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing.
ASMB-825I-00A1E
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. ASMB-825I-00A1E
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. Powered by dual LGA 3647-P0 Intel® Xeon® Scalable processors for exceptional multi-threaded performance. Supports DDR4 2933 MHz RDIMM up to 768GB, support Intel Optane DC Persistent Memory for balanced performance in virtualization workloads. Features four PCIe x16 slots and two PCIe x8 slots for extensive expansion with GPUs and network cards. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Provides eight SATA 3.0 ports for extensive storage configurations and six USB 3.0 ports. Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring. Designed for virtualization and high-performance computing with dual processor architecture. Optimized for data centers with reliable operation and advanced management capabilities.

Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing.

  • Powered by dual LGA 3647-P0 Intel® Xeon® Scalable processors for exceptional multi-threaded performance.
  • Supports DDR4 2933 MHz RDIMM up to 768GB, support Intel Optane DC Persistent Memory for balanced performance in virtualization workloads.
  • Features four PCIe x16 slots and two PCIe x8 slots for extensive expansion with GPUs and network cards.
  • Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support.
  • Provides eight SATA 3.0 ports for extensive storage configurations and six USB 3.0 ports.
  • Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring.
  • Designed for virtualization and high-performance computing with dual processor architecture.
  • Optimized for data centers with reliable operation and advanced management capabilities.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-825I-00A1E
Product Name Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing.
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
Processors Supported 28
Unlock Full Specs
to access all available technical data

Similar Products

6-port EtherCAT Junction Module - AMAX-4870-AE - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
LGA4677 Intel® Xeon® W ATX server board with 8-channel DDR5, PCIe Gen5, dual 10GbE, and IPMI for professional workstations and servers. - ASMB-807T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel Xeon® W-3500/2500 and W-3400/2400 processor
View Details
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. - ASMB-825T2-00A1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details