Embedded Data Systems JB6 1-Wire Junction Box JB6

Description
Provides six 1-Wire branches, each with individual impedance matching components. RJ12 jacks for stub 1-Wire branches. RJ45 pass thru jacks for the main 1-Wire trunk. Auxiliary power may be bussed from the main trunk to each branch. Red LED indicates 1-Wire activity. Operating Temperature Range from -67°F to +257°F (-55°C to +125°C). The JB6 junction box is designed to simplify the installation of 1-Wire networks configured in a star / distributed star topology. By providing six convenient RJ11 jacks for the connection of sensors / actuators, the JB6 can reduce your on-site installation and maintenance time. Adding or removing a device to the 1-Wire bus is as simple as plugging it in to one of these RJ12 jacks. In addition, the JB6 is designed with two RJ45 jacks that are intended for connection to the main 1-Wire trunk. By providing two jacks, the 1-Wire trunk can be conveniently daisy chained from one JB6 to the next. The JB6 also helps with distributed Impedance matching. When a branch is connected to a 1-Wire bus, an impedance mismatch is created at the point where the branch is connected. Signal reflections from the end of the branch can return to the main trunk and cause problems for other devices on the network. The JB6 contains circuitry that reduces the impedance mismatch at each branch, and also reduces the amplitude of the reflected energy. This helps to significantly reduce the amount of branch generated reflections that reach the main trunk. For a complete discussion of 1-Wire network topologies and issues, please refer to the Dallas Semiconductor app note # 148 available at http://DalSemi.com/. Pin Outs: J1 and J2 J3 to J8 Pin 4 - 1-Wire Data Pin 2 - Ground Pin 5 - Ground Pin 3 - 1-Wire Data Pin 7 - Ground Pin 4 - Ground Pin 8 - V-In (+5V dc) Pin 6 - V-Out (+5V dc)
Description
Provides six 1-Wire branches, each with individual impedance matching components. RJ12 jacks for stub 1-Wire branches. RJ45 pass thru jacks for the main 1-Wire trunk. Auxiliary power may be bussed from the main trunk to each branch. Red LED indicates 1-Wire activity. Operating Temperature Range from -67°F to +257°F (-55°C to +125°C). The JB6 junction box is designed to simplify the installation of 1-Wire networks configured in a star / distributed star topology. By providing six convenient RJ11 jacks for the connection of sensors / actuators, the JB6 can reduce your on-site installation and maintenance time. Adding or removing a device to the 1-Wire bus is as simple as plugging it in to one of these RJ12 jacks. In addition, the JB6 is designed with two RJ45 jacks that are intended for connection to the main 1-Wire trunk. By providing two jacks, the 1-Wire trunk can be conveniently daisy chained from one JB6 to the next. The JB6 also helps with distributed Impedance matching. When a branch is connected to a 1-Wire bus, an impedance mismatch is created at the point where the branch is connected. Signal reflections from the end of the branch can return to the main trunk and cause problems for other devices on the network. The JB6 contains circuitry that reduces the impedance mismatch at each branch, and also reduces the amplitude of the reflected energy. This helps to significantly reduce the amount of branch generated reflections that reach the main trunk. For a complete discussion of 1-Wire network topologies and issues, please refer to the Dallas Semiconductor app note # 148 available at http://DalSemi.com/. Pin Outs: J1 and J2 J3 to J8 Pin 4 - 1-Wire Data Pin 2 - Ground Pin 5 - Ground Pin 3 - 1-Wire Data Pin 7 - Ground Pin 4 - Ground Pin 8 - V-In (+5V dc) Pin 6 - V-Out (+5V dc)

Suppliers

Company
Product
Description
Supplier Links
JB6 1-Wire Junction Box - JB6 - Embedded Data Systems
Lawrenceburg, KY, USA
JB6 1-Wire Junction Box
JB6
JB6 1-Wire Junction Box JB6
Provides six 1-Wire branches, each with individual impedance matching components. RJ12 jacks for stub 1-Wire branches. RJ45 pass thru jacks for the main 1-Wire trunk. Auxiliary power may be bussed from the main trunk to each branch. Red LED indicates 1-Wire activity. Operating Temperature Range from -67°F to +257°F (-55°C to +125°C). The JB6 junction box is designed to simplify the installation of 1-Wire networks configured in a star / distributed star topology. By providing six convenient RJ11 jacks for the connection of sensors / actuators, the JB6 can reduce your on-site installation and maintenance time. Adding or removing a device to the 1-Wire bus is as simple as plugging it in to one of these RJ12 jacks. In addition, the JB6 is designed with two RJ45 jacks that are intended for connection to the main 1-Wire trunk. By providing two jacks, the 1-Wire trunk can be conveniently daisy chained from one JB6 to the next. The JB6 also helps with distributed Impedance matching. When a branch is connected to a 1-Wire bus, an impedance mismatch is created at the point where the branch is connected. Signal reflections from the end of the branch can return to the main trunk and cause problems for other devices on the network. The JB6 contains circuitry that reduces the impedance mismatch at each branch, and also reduces the amplitude of the reflected energy. This helps to significantly reduce the amount of branch generated reflections that reach the main trunk. For a complete discussion of 1-Wire network topologies and issues, please refer to the Dallas Semiconductor app note # 148 available at http://DalSemi.com/. Pin Outs: J1 and J2 J3 to J8 Pin 4 - 1-Wire Data Pin 2 - Ground Pin 5 - Ground Pin 3 - 1-Wire Data Pin 7 - Ground Pin 4 - Ground Pin 8 - V-In (+5V dc) Pin 6 - V-Out (+5V dc)
  • Provides six 1-Wire branches, each with individual impedance matching components.
  • RJ12 jacks for stub 1-Wire branches.
  • RJ45 pass thru jacks for the main 1-Wire trunk.
  • Auxiliary power may be bussed from the main trunk to each branch.
  • Red LED indicates 1-Wire activity.
  • Operating Temperature Range from -67°F to +257°F (-55°C to +125°C).

The JB6 junction box is designed to simplify the installation of 1-Wire networks configured in a star / distributed star topology. By providing six convenient RJ11 jacks for the connection of sensors / actuators, the JB6 can reduce your on-site installation and maintenance time. Adding or removing a device to the 1-Wire bus is as simple as plugging it in to one of these RJ12 jacks. In addition, the JB6 is designed with two RJ45 jacks that are intended for connection to the main 1-Wire trunk. By providing two jacks, the 1-Wire trunk can be conveniently daisy chained from one JB6 to the next.

The JB6 also helps with distributed Impedance matching. When a branch is connected to a 1-Wire bus, an impedance mismatch is created at the point where the branch is connected. Signal reflections from the end of the branch can return to the main trunk and cause problems for other devices on the network. The JB6 contains circuitry that reduces the impedance mismatch at each branch, and also reduces the amplitude of the reflected energy. This helps to significantly reduce the amount of branch generated reflections that reach the main trunk. For a complete discussion of 1-Wire network topologies and issues, please refer to the Dallas Semiconductor app note # 148 available at http://DalSemi.com/.

Pin Outs:

J1 and J2 J3 to J8
Pin 4 - 1-Wire Data Pin 2 - Ground
Pin 5 - Ground Pin 3 - 1-Wire Data
Pin 7 - Ground Pin 4 - Ground
Pin 8 - V-In (+5V dc) Pin 6 - V-Out (+5V dc)
Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Terminal and Junction Boxes
Product Number JB6
Product Name JB6 1-Wire Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1927118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 15.75 inch (400 mm)
Depth 9.06 inch (230 mm)
Material Glass reinforced plastic
View Details
IP65 Plastic Box Large Type - BCAL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.04 to 7.01 inch (128 to 178 mm)
Width 7.48 to 14.96 inch (190 to 380 mm)
Depth 7.48 to 22.05 inch (190 to 560 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBNBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers
TK Series Enclosures - 120-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers