Embedded Data Systems DSP7X4 - 1-Wire Digital Display DSP7X4

Description
Four, 4 inch tall characters with decimal point, colon and Deg. Mark. Very bright, Visible in direct sunlight. Low profile, less than 1inch thick. Low Mass design for easy wall mounting. Unique 64 bit electronic serial number. Digital Data, CRC16 error checking on all I/O. Built-in multidrop controller for CAT-5 twisted pair networking. Uses 1-Wire Communication Protocol. Supported By OneSix DDE Servers. 1000+ Feet from Host in network of up to 100 devices. The DSP7x4 is designed to provide real time parameter display or numeric information in a 1-Wire network. The DSP7x4 provides four, 4-inch digits, a decimal point, a colon and a degree mark. The display background is flat black for high contrast and the LEDs are among the brightest available. This combination results in a super clear display at distances of up to 50 feet. At distances of up to 20 feet the DSP7x4 is visible in direct sunlight. Multiple units can be cascaded to produce seamless numeric displays of variable length. The DSP7x4 may be placed up to 1000+ feet from the host using CAT-5 twisted pair cable in a network of up to 100 1-Wire devices. In addition all I/O and data communications are CRC16 error checked for accuracy. The DSP7x4 has a built-in multidrop controller which provides a unique 64 bit registration number (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows sensor function to be identified absolutely. The DSP7x4 requires a 1-Wire host interface or adapter such as the EDS HA2, HA3, HA4, HA5, HA7E, HA7Net, and HA7S; or Dallas Semiconductor DS9490R, DS9097U, DS9097E.
Description
Four, 4 inch tall characters with decimal point, colon and Deg. Mark. Very bright, Visible in direct sunlight. Low profile, less than 1inch thick. Low Mass design for easy wall mounting. Unique 64 bit electronic serial number. Digital Data, CRC16 error checking on all I/O. Built-in multidrop controller for CAT-5 twisted pair networking. Uses 1-Wire Communication Protocol. Supported By OneSix DDE Servers. 1000+ Feet from Host in network of up to 100 devices. The DSP7x4 is designed to provide real time parameter display or numeric information in a 1-Wire network. The DSP7x4 provides four, 4-inch digits, a decimal point, a colon and a degree mark. The display background is flat black for high contrast and the LEDs are among the brightest available. This combination results in a super clear display at distances of up to 50 feet. At distances of up to 20 feet the DSP7x4 is visible in direct sunlight. Multiple units can be cascaded to produce seamless numeric displays of variable length. The DSP7x4 may be placed up to 1000+ feet from the host using CAT-5 twisted pair cable in a network of up to 100 1-Wire devices. In addition all I/O and data communications are CRC16 error checked for accuracy. The DSP7x4 has a built-in multidrop controller which provides a unique 64 bit registration number (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows sensor function to be identified absolutely. The DSP7x4 requires a 1-Wire host interface or adapter such as the EDS HA2, HA3, HA4, HA5, HA7E, HA7Net, and HA7S; or Dallas Semiconductor DS9490R, DS9097U, DS9097E.

Suppliers

Company
Product
Description
Supplier Links
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Lawrenceburg, KY, USA
DSP7X4 - 1-Wire Digital Display
DSP7X4
DSP7X4 - 1-Wire Digital Display DSP7X4
Four, 4 inch tall characters with decimal point, colon and Deg. Mark. Very bright, Visible in direct sunlight. Low profile, less than 1inch thick. Low Mass design for easy wall mounting. Unique 64 bit electronic serial number. Digital Data, CRC16 error checking on all I/O. Built-in multidrop controller for CAT-5 twisted pair networking. Uses 1-Wire Communication Protocol. Supported By OneSix DDE Servers. 1000+ Feet from Host in network of up to 100 devices. The DSP7x4 is designed to provide real time parameter display or numeric information in a 1-Wire network. The DSP7x4 provides four, 4-inch digits, a decimal point, a colon and a degree mark. The display background is flat black for high contrast and the LEDs are among the brightest available. This combination results in a super clear display at distances of up to 50 feet. At distances of up to 20 feet the DSP7x4 is visible in direct sunlight. Multiple units can be cascaded to produce seamless numeric displays of variable length. The DSP7x4 may be placed up to 1000+ feet from the host using CAT-5 twisted pair cable in a network of up to 100 1-Wire devices. In addition all I/O and data communications are CRC16 error checked for accuracy. The DSP7x4 has a built-in multidrop controller which provides a unique 64 bit registration number (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows sensor function to be identified absolutely. The DSP7x4 requires a 1-Wire host interface or adapter such as the EDS HA2, HA3, HA4, HA5, HA7E, HA7Net, and HA7S; or Dallas Semiconductor DS9490R, DS9097U, DS9097E.
  • Four, 4 inch tall characters with decimal point, colon and Deg. Mark.
  • Very bright, Visible in direct sunlight.
  • Low profile, less than 1inch thick.
  • Low Mass design for easy wall mounting.
  • Unique 64 bit electronic serial number.
  • Digital Data, CRC16 error checking on all I/O.
  • Built-in multidrop controller for CAT-5 twisted pair networking.
  • Uses 1-Wire Communication Protocol.
  • Supported By OneSix DDE Servers.
  • 1000+ Feet from Host in network of up to 100 devices.

The DSP7x4 is designed to provide real time parameter display or numeric information in a 1-Wire network. The DSP7x4 provides four, 4-inch digits, a decimal point, a colon and a degree mark. The display background is flat black for high contrast and the LEDs are among the brightest available. This combination results in a super clear display at distances of up to 50 feet. At distances of up to 20 feet the DSP7x4 is visible in direct sunlight. Multiple units can be cascaded to produce seamless numeric displays of variable length.
The DSP7x4 may be placed up to 1000+ feet from the host using CAT-5 twisted pair cable in a network of up to 100 1-Wire devices. In addition all I/O and data communications are CRC16 error checked for accuracy. The DSP7x4 has a built-in multidrop controller which provides a unique 64 bit registration number (8-bit family code + 48 bit serial number + 8 bit CRC) assuring error-free selection and absolute identity; no two parts are alike. Unique addressing allows sensor function to be identified absolutely.
The DSP7x4 requires a 1-Wire host interface or adapter such as the EDS HA2, HA3, HA4, HA5, HA7E, HA7Net, and HA7S; or Dallas Semiconductor DS9490R, DS9097U, DS9097E.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Digital LED Displays
Product Number DSP7X4
Product Name DSP7X4 - 1-Wire Digital Display
Character Type Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Visual Level Indicator - 163000 Series - Gems Sensors & Controls
Specs
Display Type Segmented
Character Type Numeric
Number of Rows 1 #
View Details