Embedded Data Systems DS1922L-F5# - Thermochron iButton -40°C thru +85°C DS1922L-F5#

Description
Key Features • Automatically Wakes up, Measures Temperature and Stores Values in 8kB of Datalog Memory in 8- or 16-Bit Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Accuracy of ±0.5°C from -10°C to +65°C • Water resistant or water proof if placed inside DS9107 iButton capsule • Sampling Rate from 1s up to 273hrs • Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point • Programmable High and Low Trip Points for Temperature Alarms • Quick Access to Alarmed Devices Through 1-Wire Conditional Search Function • 512 Bytes of General-Purpose Plus 64 Bytes of Calibration Memory • Two-Level Password Protection of All Memory and Configuration Registers • Communicates to Host with a Single Digital Signal at up to 15.4kbps at Standard Speed or up to 125kbps in Overdrive Mode Using 1-Wire Protocol • Operating Range: -40°C to +85°C • NIST traceable Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1922L temperature logger iButtons are rugged, self-sufficient systems that measure temperature and record the result in a protected memory section. The recording is done at a user-defined rate. A total of 8192 8-bit readings or 4096 16-bit readings taken at equidistant intervals ranging from 1s to 273hrs can be stored. In addition to this, there are 512 bytes of SRAM for storing application-specific information and 64 bytes for calibration data. A mission to collect data can be programmed to begin immediately, or after a user-defined delay or after a temperature alarm. Access to the memory and control functions can be password protected. The DS1922L is configured and …
Description
Key Features • Automatically Wakes up, Measures Temperature and Stores Values in 8kB of Datalog Memory in 8- or 16-Bit Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Accuracy of ±0.5°C from -10°C to +65°C • Water resistant or water proof if placed inside DS9107 iButton capsule • Sampling Rate from 1s up to 273hrs • Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point • Programmable High and Low Trip Points for Temperature Alarms • Quick Access to Alarmed Devices Through 1-Wire Conditional Search Function • 512 Bytes of General-Purpose Plus 64 Bytes of Calibration Memory • Two-Level Password Protection of All Memory and Configuration Registers • Communicates to Host with a Single Digital Signal at up to 15.4kbps at Standard Speed or up to 125kbps in Overdrive Mode Using 1-Wire Protocol • Operating Range: -40°C to +85°C • NIST traceable Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1922L temperature logger iButtons are rugged, self-sufficient systems that measure temperature and record the result in a protected memory section. The recording is done at a user-defined rate. A total of 8192 8-bit readings or 4096 16-bit readings taken at equidistant intervals ranging from 1s to 273hrs can be stored. In addition to this, there are 512 bytes of SRAM for storing application-specific information and 64 bytes for calibration data. A mission to collect data can be programmed to begin immediately, or after a user-defined delay or after a temperature alarm. Access to the memory and control functions can be password protected. The DS1922L is configured and …

Suppliers

Company
Product
Description
Supplier Links
DS1922L-F5# - Thermochron iButton -40°C thru +85°C - DS1922L-F5# - Embedded Data Systems
Lawrenceburg, KY, USA
DS1922L-F5# - Thermochron iButton -40°C thru +85°C
DS1922L-F5#
DS1922L-F5# - Thermochron iButton -40°C thru +85°C DS1922L-F5#
Key Features • Automatically Wakes up, Measures Temperature and Stores Values in 8kB of Datalog Memory in 8- or 16-Bit Format • Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution • Accuracy of ±0.5°C from -10°C to +65°C • Water resistant or water proof if placed inside DS9107 iButton capsule • Sampling Rate from 1s up to 273hrs • Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point • Programmable High and Low Trip Points for Temperature Alarms • Quick Access to Alarmed Devices Through 1-Wire Conditional Search Function • 512 Bytes of General-Purpose Plus 64 Bytes of Calibration Memory • Two-Level Password Protection of All Memory and Configuration Registers • Communicates to Host with a Single Digital Signal at up to 15.4kbps at Standard Speed or up to 125kbps in Overdrive Mode Using 1-Wire Protocol • Operating Range: -40°C to +85°C • NIST traceable Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1922L temperature logger iButtons are rugged, self-sufficient systems that measure temperature and record the result in a protected memory section. The recording is done at a user-defined rate. A total of 8192 8-bit readings or 4096 16-bit readings taken at equidistant intervals ranging from 1s to 273hrs can be stored. In addition to this, there are 512 bytes of SRAM for storing application-specific information and 64 bytes for calibration data. A mission to collect data can be programmed to begin immediately, or after a user-defined delay or after a temperature alarm. Access to the memory and control functions can be password protected. The DS1922L is configured and …
Key Features

• Automatically Wakes up, Measures Temperature and Stores Values in 8kB of Datalog Memory in 8- or 16-Bit Format
• Digital Thermometer Measures Temperature with 8-Bit (0.5°C) or 11-Bit (0.0625°C) Resolution
• Accuracy of ±0.5°C from -10°C to +65°C
• Water resistant or water proof if placed inside DS9107 iButton capsule
• Sampling Rate from 1s up to 273hrs
• Programmable Recording Start Delay After Elapsed Time or Upon a Temperature Alarm Trip Point
• Programmable High and Low Trip Points for Temperature Alarms
• Quick Access to Alarmed Devices Through 1-Wire Conditional Search Function
• 512 Bytes of General-Purpose Plus 64 Bytes of Calibration Memory
• Two-Level Password Protection of All Memory and Configuration Registers
• Communicates to Host with a Single Digital Signal at up to 15.4kbps at Standard Speed or up to 125kbps in Overdrive Mode Using 1-Wire Protocol
• Operating Range: -40°C to +85°C

• NIST traceable

Common iButton Features

• Digital Identification and Information by Momentary Contact.
• Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) - Assures Absolute Traceability Because no Two Parts are alike.
• Multidrop Controller for 1-Wire Net.
• Chip-Based Data Carrier Compactly Stores Information.
• Data Can be Accessed While Affixed to Object.
• Button Shape is Self-Aligning with Cup-Shaped Probes.
• Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments.
• Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim.
• Presence Detector Acknowledges When Reader First Applies Voltage.
• Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending).

The DS1922L temperature logger iButtons are rugged, self-sufficient systems that measure temperature and record the result in a protected memory section. The recording is done at a user-defined rate. A total of 8192 8-bit readings or 4096 16-bit readings taken at equidistant intervals ranging from 1s to 273hrs can be stored. In addition to this, there are 512 bytes of SRAM for storing application-specific information and 64 bytes for calibration data. A mission to collect data can be programmed to begin immediately, or after a user-defined delay or after a temperature alarm. Access to the memory and control functions can be password protected. The DS1922L is configured and …

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Sensor Chips
Product Number DS1922L-F5#
Product Name DS1922L-F5# - Thermochron iButton -40°C thru +85°C
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1595 - 1-FS63LTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 9228272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sc-59
Sc-59
Standards and Certifications RoHS
View Details