Embedded Data Systems DS1921G-F5# - Thermochron iButton -40°C thru 85°C DS1921G-F5#

Description
Key Features • Digital Thermometer Measures Temperature in 0.5°C Increments. • Built-In Real-Time Clock (RTC) and Timer has Accuracy of ±2 Minutes per Month from 0°C to 45°C. • Automatically Wakes Up and Measures Temperature at User-Programmable Intervals From 1 to 255 Minutes. • Logs up to 2048 consecutive temperature measurements in protected nonvolatile (NV) memory. • Records a Long-Term Temperature Histogram With 2.0°C Resolution. • Programmable Temperature-High and Temperature-Low Alarm Trip Points. • Records Up to 24 Time Stamps and Durations when Temperature Leaves the Range Specified by the Trip Points. • 512 Bytes of General-Purpose Read/Write NV Memory. • Communicates to Host with a Single Digital Signal at 15.4kb or 125kbps Using 1-Wire Protocol. • Water resistant or water proof if placed inside DS9107 iButton capsule. Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1921G Thermochron iButton is a rugged, self-sufficient system that measures temperature and records the results in a protected memory section. The recording is done at a user-defined rate, as both a direct storage of temperature values and in the form of a histogram. Up to 2048 temperature values are taken and stored at equidistant intervals ranging from 1 to 255 minutes. The histogram provides 63 data bins with a resolution of 2.0°C. If the temperature leaves a user-programmable range, the DS1921G also records when this happened, for how long the temperature stayed outside the permitted range, and if the temperature was too high or too low. An additional 512 bytes of read/write NV memory allow storing information pertaining to the object to which the DS1921G is associa…
Description
Key Features • Digital Thermometer Measures Temperature in 0.5°C Increments. • Built-In Real-Time Clock (RTC) and Timer has Accuracy of ±2 Minutes per Month from 0°C to 45°C. • Automatically Wakes Up and Measures Temperature at User-Programmable Intervals From 1 to 255 Minutes. • Logs up to 2048 consecutive temperature measurements in protected nonvolatile (NV) memory. • Records a Long-Term Temperature Histogram With 2.0°C Resolution. • Programmable Temperature-High and Temperature-Low Alarm Trip Points. • Records Up to 24 Time Stamps and Durations when Temperature Leaves the Range Specified by the Trip Points. • 512 Bytes of General-Purpose Read/Write NV Memory. • Communicates to Host with a Single Digital Signal at 15.4kb or 125kbps Using 1-Wire Protocol. • Water resistant or water proof if placed inside DS9107 iButton capsule. Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1921G Thermochron iButton is a rugged, self-sufficient system that measures temperature and records the results in a protected memory section. The recording is done at a user-defined rate, as both a direct storage of temperature values and in the form of a histogram. Up to 2048 temperature values are taken and stored at equidistant intervals ranging from 1 to 255 minutes. The histogram provides 63 data bins with a resolution of 2.0°C. If the temperature leaves a user-programmable range, the DS1921G also records when this happened, for how long the temperature stayed outside the permitted range, and if the temperature was too high or too low. An additional 512 bytes of read/write NV memory allow storing information pertaining to the object to which the DS1921G is associa…

Suppliers

Company
Product
Description
Supplier Links
DS1921G-F5# - Thermochron iButton -40°C thru 85°C - DS1921G-F5# - Embedded Data Systems
Lawrenceburg, KY, USA
DS1921G-F5# - Thermochron iButton -40°C thru 85°C
DS1921G-F5#
DS1921G-F5# - Thermochron iButton -40°C thru 85°C DS1921G-F5#
Key Features • Digital Thermometer Measures Temperature in 0.5°C Increments. • Built-In Real-Time Clock (RTC) and Timer has Accuracy of ±2 Minutes per Month from 0°C to 45°C. • Automatically Wakes Up and Measures Temperature at User-Programmable Intervals From 1 to 255 Minutes. • Logs up to 2048 consecutive temperature measurements in protected nonvolatile (NV) memory. • Records a Long-Term Temperature Histogram With 2.0°C Resolution. • Programmable Temperature-High and Temperature-Low Alarm Trip Points. • Records Up to 24 Time Stamps and Durations when Temperature Leaves the Range Specified by the Trip Points. • 512 Bytes of General-Purpose Read/Write NV Memory. • Communicates to Host with a Single Digital Signal at 15.4kb or 125kbps Using 1-Wire Protocol. • Water resistant or water proof if placed inside DS9107 iButton capsule. Common iButton Features • Digital Identification and Information by Momentary Contact. • Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) Assures Absolute Traceability Because no Two Parts are alike. • Multidrop Controller for 1-Wire Net. • Chip-Based Data Carrier Compactly Stores Information. • Data Can be Accessed While Affixed to Object. • Button Shape is Self-Aligning with Cup-Shaped Probes. • Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments. • Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim. • Presence Detector Acknowledges When Reader First Applies Voltage. • Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending). The DS1921G Thermochron iButton is a rugged, self-sufficient system that measures temperature and records the results in a protected memory section. The recording is done at a user-defined rate, as both a direct storage of temperature values and in the form of a histogram. Up to 2048 temperature values are taken and stored at equidistant intervals ranging from 1 to 255 minutes. The histogram provides 63 data bins with a resolution of 2.0°C. If the temperature leaves a user-programmable range, the DS1921G also records when this happened, for how long the temperature stayed outside the permitted range, and if the temperature was too high or too low. An additional 512 bytes of read/write NV memory allow storing information pertaining to the object to which the DS1921G is associa…
Key Features

• Digital Thermometer Measures Temperature in 0.5°C Increments.
• Built-In Real-Time Clock (RTC) and Timer has Accuracy of ±2 Minutes per Month from 0°C to 45°C.
• Automatically Wakes Up and Measures Temperature at User-Programmable Intervals From 1 to 255 Minutes.
• Logs up to 2048 consecutive temperature measurements in protected nonvolatile (NV) memory.
• Records a Long-Term Temperature Histogram With 2.0°C Resolution.
• Programmable Temperature-High and Temperature-Low Alarm Trip Points.
• Records Up to 24 Time Stamps and Durations when Temperature Leaves the Range Specified by the Trip Points.

• 512 Bytes of General-Purpose Read/Write NV Memory.
• Communicates to Host with a Single Digital Signal at 15.4kb or 125kbps Using 1-Wire Protocol.
• Water resistant or water proof if placed inside DS9107 iButton capsule.

Common iButton Features

• Digital Identification and Information by Momentary Contact.
• Unique, Factory-Lasered and Tested 64-Bit Registration Number (8-Bit Family Code + 48-Bit Serial Number + 8-Bit CRC Tester) Assures Absolute Traceability Because no Two Parts are alike.
• Multidrop Controller for 1-Wire Net.
• Chip-Based Data Carrier Compactly Stores Information.
• Data Can be Accessed While Affixed to Object.
• Button Shape is Self-Aligning with Cup-Shaped Probes.
• Durable Stainless Steel Case Engraved with Registration Number Withstands Harsh Environments.
• Easily Affixed with Self-Stick Adhesive Backing, Latched by its Flange, or Locked with a Ring Pressed Onto its Rim.
• Presence Detector Acknowledges When Reader First Applies Voltage.
• Meets UL#913 (4th Edit.). Intrinsically Safe Apparatus: Approved Under Entity Concept for Use in Class I, Division 1, Group A, B, C and D Locations (application pending).

The DS1921G Thermochron iButton is a rugged, self-sufficient system that measures temperature and records the results in a protected memory section. The recording is done at a user-defined rate, as both a direct storage of temperature values and in the form of a histogram. Up to 2048 temperature values are taken and stored at equidistant intervals ranging from 1 to 255 minutes. The histogram provides 63 data bins with a resolution of 2.0°C. If the temperature leaves a user-programmable range, the DS1921G also records when this happened, for how long the temperature stayed outside the permitted range, and if the temperature was too high or too low. An additional 512 bytes of read/write NV memory allow storing information pertaining to the object to which the DS1921G is associa…

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Sensor Chips
Product Number DS1921G-F5#
Product Name DS1921G-F5# - Thermochron iButton -40°C thru 85°C
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1585 - 1-FS63RTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S10122-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details