Embedded Data Systems 1781-RC5S - Relay Output Module 1781-RC5S

Description
The 1781-RC5S is a Relay Output. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT 1781-WO5S* 1781-WC5S* 1781-RO5S 1781-RC5S Units Nominal Input Voltage 5 5 5 5 V dc Min. Input Voltage @ pin 3 3 3 3 3 V dc Max. Input Voltage @ pin 3 5.5 5.5 5.5 5.5 V dc Must Turn Off Voltage - - 1 1 V dc Typical Input Current 0 (4 A transient) 0 (4 A transient) 1.3 1.3 mA dc Maximum Input Current 0 (5 A transient) 0 (5 A transient) 2.2 2.2 mA dc Nominal Input Resistance 2.2K (series 0.1 uF) 2.2K (series 0.1 uF) 2K 2K ohm Typical V+ Supply Current 50 50 50 50 mA dc OUTPUT 1781-WO5S* 1781-WC5S* 1781-RO5S 1781-RC5S Units Nominal Line Voltage 5 5 5 5 V dc/ V rms Maximum Line Voltage 100/125 100/125 100/125 100/125 V dc/ V rms Minimum Line Voltage 0 0 0 0 V dc/ V rms Max Peak Off-state Voltage 100/125 100/125 100/125 100/125 V dc/ V rms Max. Off-state Leak. Current 0 0 0 0 mA dc Maximum On-state Current 1A, 30 Wdc 62.5 VA 1A, 30 Wdc 62.5 VA 1A, 30 Wdc 62.5 VA 1A, 30 Wdc 62.5 VA Resistive Load Minimum On-state Current 0 0 0 0 mA Maximum 1 Second Surge 2.5 2.5 2.5 2.5 A peak Peak On-st…
Description
The 1781-RC5S is a Relay Output. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT 1781-WO5S* 1781-WC5S* 1781-RO5S 1781-RC5S Units Nominal Input Voltage 5 5 5 5 V dc Min. Input Voltage @ pin 3 3 3 3 3 V dc Max. Input Voltage @ pin 3 5.5 5.5 5.5 5.5 V dc Must Turn Off Voltage - - 1 1 V dc Typical Input Current 0 (4 A transient) 0 (4 A transient) 1.3 1.3 mA dc Maximum Input Current 0 (5 A transient) 0 (5 A transient) 2.2 2.2 mA dc Nominal Input Resistance 2.2K (series 0.1 uF) 2.2K (series 0.1 uF) 2K 2K ohm Typical V+ Supply Current 50 50 50 50 mA dc OUTPUT 1781-WO5S* 1781-WC5S* 1781-RO5S 1781-RC5S Units Nominal Line Voltage 5 5 5 5 V dc/ V rms Maximum Line Voltage 100/125 100/125 100/125 100/125 V dc/ V rms Minimum Line Voltage 0 0 0 0 V dc/ V rms Max Peak Off-state Voltage 100/125 100/125 100/125 100/125 V dc/ V rms Max. Off-state Leak. Current 0 0 0 0 mA dc Maximum On-state Current 1A, 30 Wdc 62.5 VA 1A, 30 Wdc 62.5 VA 1A, 30 Wdc 62.5 VA 1A, 30 Wdc 62.5 VA Resistive Load Minimum On-state Current 0 0 0 0 mA Maximum 1 Second Surge 2.5 2.5 2.5 2.5 A peak Peak On-st…

Suppliers

Company
Product
Description
Supplier Links
1781-RC5S - Relay Output Module - 1781-RC5S - Embedded Data Systems
Lawrenceburg, KY, USA
1781-RC5S - Relay Output Module
1781-RC5S
1781-RC5S - Relay Output Module 1781-RC5S
The 1781-RC5S is a Relay Output. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT 1781-WO5S* 1781-WC5S* 1781-RO5S 1781-RC5S Units Nominal Input Voltage 5 5 5 5 V dc Min. Input Voltage @ pin 3 3 3 3 3 V dc Max. Input Voltage @ pin 3 5.5 5.5 5.5 5.5 V dc Must Turn Off Voltage - - 1 1 V dc Typical Input Current 0 (4 A transient) 0 (4 A transient) 1.3 1.3 mA dc Maximum Input Current 0 (5 A transient) 0 (5 A transient) 2.2 2.2 mA dc Nominal Input Resistance 2.2K (series 0.1 uF) 2.2K (series 0.1 uF) 2K 2K ohm Typical V+ Supply Current 50 50 50 50 mA dc OUTPUT 1781-WO5S* 1781-WC5S* 1781-RO5S 1781-RC5S Units Nominal Line Voltage 5 5 5 5 V dc/ V rms Maximum Line Voltage 100/125 100/125 100/125 100/125 V dc/ V rms Minimum Line Voltage 0 0 0 0 V dc/ V rms Max Peak Off-state Voltage 100/125 100/125 100/125 100/125 V dc/ V rms Max. Off-state Leak. Current 0 0 0 0 mA dc Maximum On-state Current 1A, 30 Wdc 62.5 VA 1A, 30 Wdc 62.5 VA 1A, 30 Wdc 62.5 VA 1A, 30 Wdc 62.5 VA Resistive Load Minimum On-state Current 0 0 0 0 mA Maximum 1 Second Surge 2.5 2.5 2.5 2.5 A peak Peak On-st…

The 1781-RC5S is a Relay Output. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products.

INPUT1781-WO5S*1781-WC5S*1781-RO5S1781-RC5SUnits
Nominal Input Voltage5555V dc
Min. Input Voltage @ pin 33333V dc
Max. Input Voltage @ pin 35.55.55.55.5V dc
Must Turn Off Voltage--11V dc
Typical Input Current0 (4 A transient)0 (4 A transient)1.31.3mA dc
Maximum Input Current0 (5 A transient)0 (5 A transient)2.22.2mA dc
Nominal Input Resistance2.2K (series 0.1 uF)2.2K (series 0.1 uF)2K2Kohm
Typical V+ Supply Current50505050mA dc
OUTPUT1781-WO5S*1781-WC5S*1781-RO5S1781-RC5SUnits
Nominal Line Voltage5555V dc/ V rms
Maximum Line Voltage100/125100/125100/125100/125V dc/ V rms
Minimum Line Voltage0000V dc/ V rms
Max Peak Off-state Voltage100/125100/125100/125100/125V dc/ V rms
Max. Off-state Leak. Current0000mA dc
Maximum On-state Current 1A, 30 Wdc

62.5 VA

1A, 30 Wdc

62.5 VA

1A, 30 Wdc

62.5 VA

1A, 30 Wdc

62.5 VA

Resistive Load
Minimum On-state Current0000mA
Maximum 1 Second Surge2.52.52.52.5A peak
Peak On-st…
Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Data Acquisition
Product Number 1781-RC5S
Product Name 1781-RC5S - Relay Output Module
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Loggers - 2369026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Acquisition Datalogger
Host Connection Radio; Bluetooth
Agency Approval RoHS Compliant
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details