Embedded Data Systems 1781-OL5S - AC Output Module 1781-OL5S

Description
The 1781-OL5S is a AC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT OA5S OL5S OM5S 0M5SC Units Nominal Input Voltage 5 5 5 5 V dc Min. Input Voltage @ pin 3 2.5 2.5 2.5 2.5 V dc Max. Input Voltage @ pin 3 7.5 7.5 7.5 7.5 V dc Must Turn Off Voltage 2.0 2.0 2.0 2.0 V dc Typical Input Current 10 10 10 10 mA dc Maximum Input Current 27 27 27 27 mA dc Nominal Input Resistance 240 240 240 240 ohm OUTPUT OA5S OL5S OM5S 0M5SC Units Nominal Line Voltage 120 240 240 240 V rms Maximum Line Voltage 140 280 280 280 V rms Minimum Line Voltage 12 24 24 24 V rms Max Peak Off-state Voltage 400 600 600 600 V peak Max. Off-state Leak. Current 2.5 1.5 4.5 4.5 mA rms Static Off-state (dv/dt) 200 200 200 200 V/us Maximum On-state Current* 3 3 3 3 A rms Minimum On-state Current 50 50 50 50 mA rms Maximum 1 Cycle Su…
Description
The 1781-OL5S is a AC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT OA5S OL5S OM5S 0M5SC Units Nominal Input Voltage 5 5 5 5 V dc Min. Input Voltage @ pin 3 2.5 2.5 2.5 2.5 V dc Max. Input Voltage @ pin 3 7.5 7.5 7.5 7.5 V dc Must Turn Off Voltage 2.0 2.0 2.0 2.0 V dc Typical Input Current 10 10 10 10 mA dc Maximum Input Current 27 27 27 27 mA dc Nominal Input Resistance 240 240 240 240 ohm OUTPUT OA5S OL5S OM5S 0M5SC Units Nominal Line Voltage 120 240 240 240 V rms Maximum Line Voltage 140 280 280 280 V rms Minimum Line Voltage 12 24 24 24 V rms Max Peak Off-state Voltage 400 600 600 600 V peak Max. Off-state Leak. Current 2.5 1.5 4.5 4.5 mA rms Static Off-state (dv/dt) 200 200 200 200 V/us Maximum On-state Current* 3 3 3 3 A rms Minimum On-state Current 50 50 50 50 mA rms Maximum 1 Cycle Su…

Suppliers

Company
Product
Description
Supplier Links
1781-OL5S - AC Output Module - 1781-OL5S - Embedded Data Systems
Lawrenceburg, KY, USA
1781-OL5S - AC Output Module
1781-OL5S
1781-OL5S - AC Output Module 1781-OL5S
The 1781-OL5S is a AC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT OA5S OL5S OM5S 0M5SC Units Nominal Input Voltage 5 5 5 5 V dc Min. Input Voltage @ pin 3 2.5 2.5 2.5 2.5 V dc Max. Input Voltage @ pin 3 7.5 7.5 7.5 7.5 V dc Must Turn Off Voltage 2.0 2.0 2.0 2.0 V dc Typical Input Current 10 10 10 10 mA dc Maximum Input Current 27 27 27 27 mA dc Nominal Input Resistance 240 240 240 240 ohm OUTPUT OA5S OL5S OM5S 0M5SC Units Nominal Line Voltage 120 240 240 240 V rms Maximum Line Voltage 140 280 280 280 V rms Minimum Line Voltage 12 24 24 24 V rms Max Peak Off-state Voltage 400 600 600 600 V peak Max. Off-state Leak. Current 2.5 1.5 4.5 4.5 mA rms Static Off-state (dv/dt) 200 200 200 200 V/us Maximum On-state Current* 3 3 3 3 A rms Minimum On-state Current 50 50 50 50 mA rms Maximum 1 Cycle Su…

The 1781-OL5S is a AC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products.

INPUTOA5SOL5SOM5S0M5SCUnits
Nominal Input Voltage5555V dc
Min. Input Voltage @ pin 32.52.52.52.5V dc
Max. Input Voltage @ pin 37.57.57.57.5V dc
Must Turn Off Voltage2.02.02.02.0V dc
Typical Input Current10101010mA dc
Maximum Input Current27272727mA dc
Nominal Input Resistance240240240240ohm
OUTPUT OA5S OL5S OM5S 0M5SC Units
Nominal Line Voltage 120 240 240 240 V rms
Maximum Line Voltage 140 280 280 280 V rms
Minimum Line Voltage 12 24 24 24 V rms
Max Peak Off-state Voltage 400 600 600 600 V peak
Max. Off-state Leak. Current 2.5 1.5 4.5 4.5 mA rms
Static Off-state (dv/dt) 200 200 200 200 V/us
Maximum On-state Current* 3 3 3 3 A rms
Minimum On-state Current 50 50 50 50 mA rms
Maximum 1 Cycle Su…
Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Data Acquisition
Product Number 1781-OL5S
Product Name 1781-OL5S - AC Output Module
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Analog Voltage Input Module; ±40V - MAQ20-ISOV4 - Dataforth Corporation
Specs
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
View Details
Humidity / Temperature Data Logger - PCE-313 S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details