Embedded Data Systems 1781-OB5S - DC Output Module 1781-OB5S

Description
The 1781-OB5S is a DC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT OB5S OC5S Units Nominal Input Voltage 5 5 V dc Min. Input Voltage @ pin 3 2.5 2.5 V dc Max. Input Voltage @ pin 3 7.5 7.5 V dc Must Turn Off Voltage 1.0 2.0 V dc Typical Input Current 10 10 mA dc Maximum Input Current 27 27 mA dc Nominal Input Resistance 240 240 ohm OUTPUT OB5S OC5S Units Nominal Line Voltage 24 100 V dc Maximum Line Voltage 60 200 V dc Minimum Line Voltage 3 5 V dc Max Peak Off-state Voltage 60 200 V Max. Off-state Leak. Current 1.0 2.0 mA dc Maximum On-state Current 3* 1** A dc Minimum On-state Current 10 10 mA dc Maximum 1 Second Surge 5 5 A peak Peak On-state Voltage @ 25 deg C 1.5 1.5 V peak Maximum Turn-on Time 50 50 u Sec Nominal Turn-on Time 10 10 u Sec Maximum Turn-off Time 100 100 u Sec Derating per deg. Above 60 deg C 33* 20* mA *Derate 33mA/deg. above 25 deg C **Derate 20mA/deg. above 60 deg C ***Derate 50mA/deg. above 60 deg C CROSS-REFERENCE OB5S OC5S Potter Brumfield ODC-5 ODC-5A OPTO-22 ODC5 ODC5A Grayhill 70-ODC5 70-…
Description
The 1781-OB5S is a DC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT OB5S OC5S Units Nominal Input Voltage 5 5 V dc Min. Input Voltage @ pin 3 2.5 2.5 V dc Max. Input Voltage @ pin 3 7.5 7.5 V dc Must Turn Off Voltage 1.0 2.0 V dc Typical Input Current 10 10 mA dc Maximum Input Current 27 27 mA dc Nominal Input Resistance 240 240 ohm OUTPUT OB5S OC5S Units Nominal Line Voltage 24 100 V dc Maximum Line Voltage 60 200 V dc Minimum Line Voltage 3 5 V dc Max Peak Off-state Voltage 60 200 V Max. Off-state Leak. Current 1.0 2.0 mA dc Maximum On-state Current 3* 1** A dc Minimum On-state Current 10 10 mA dc Maximum 1 Second Surge 5 5 A peak Peak On-state Voltage @ 25 deg C 1.5 1.5 V peak Maximum Turn-on Time 50 50 u Sec Nominal Turn-on Time 10 10 u Sec Maximum Turn-off Time 100 100 u Sec Derating per deg. Above 60 deg C 33* 20* mA *Derate 33mA/deg. above 25 deg C **Derate 20mA/deg. above 60 deg C ***Derate 50mA/deg. above 60 deg C CROSS-REFERENCE OB5S OC5S Potter Brumfield ODC-5 ODC-5A OPTO-22 ODC5 ODC5A Grayhill 70-ODC5 70-…

Suppliers

Company
Product
Description
Supplier Links
1781-OB5S - DC Output Module - 1781-OB5S - Embedded Data Systems
Lawrenceburg, KY, USA
1781-OB5S - DC Output Module
1781-OB5S
1781-OB5S - DC Output Module 1781-OB5S
The 1781-OB5S is a DC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT OB5S OC5S Units Nominal Input Voltage 5 5 V dc Min. Input Voltage @ pin 3 2.5 2.5 V dc Max. Input Voltage @ pin 3 7.5 7.5 V dc Must Turn Off Voltage 1.0 2.0 V dc Typical Input Current 10 10 mA dc Maximum Input Current 27 27 mA dc Nominal Input Resistance 240 240 ohm OUTPUT OB5S OC5S Units Nominal Line Voltage 24 100 V dc Maximum Line Voltage 60 200 V dc Minimum Line Voltage 3 5 V dc Max Peak Off-state Voltage 60 200 V Max. Off-state Leak. Current 1.0 2.0 mA dc Maximum On-state Current 3* 1** A dc Minimum On-state Current 10 10 mA dc Maximum 1 Second Surge 5 5 A peak Peak On-state Voltage @ 25 deg C 1.5 1.5 V peak Maximum Turn-on Time 50 50 u Sec Nominal Turn-on Time 10 10 u Sec Maximum Turn-off Time 100 100 u Sec Derating per deg. Above 60 deg C 33* 20* mA *Derate 33mA/deg. above 25 deg C **Derate 20mA/deg. above 60 deg C ***Derate 50mA/deg. above 60 deg C CROSS-REFERENCE OB5S OC5S Potter Brumfield ODC-5 ODC-5A OPTO-22 ODC5 ODC5A Grayhill 70-ODC5 70-…

The 1781-OB5S is a DC Output Module. One in a series of solid-state relays commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products.

INPUTOB5SOC5SUnits
Nominal Input Voltage55V dc
Min. Input Voltage @ pin 32.52.5V dc
Max. Input Voltage @ pin 37.57.5V dc
Must Turn Off Voltage1.02.0V dc
Typical Input Current1010mA dc
Maximum Input Current2727mA dc
Nominal Input Resistance240240ohm
OUTPUTOB5SOC5SUnits
Nominal Line Voltage24100V dc
Maximum Line Voltage60200V dc
Minimum Line Voltage35V dc
Max Peak Off-state Voltage60200V
Max. Off-state Leak. Current1.02.0mA dc
Maximum On-state Current3*1**A dc
Minimum On-state Current1010mA dc
Maximum 1 Second Surge55A peak
Peak On-state Voltage @ 25 deg C1.51.5V peak
Maximum Turn-on Time5050u Sec
Nominal Turn-on Time1010u Sec
Maximum Turn-off Time100100u Sec
Derating per deg. Above 60 deg C33*20*mA

*Derate 33mA/deg. above 25 deg C

**Derate 20mA/deg. above 60 deg C

***Derate 50mA/deg. above 60 deg C

CROSS-REFERENCEOB5SOC5S
Potter BrumfieldODC-5ODC-5A
OPTO-22ODC5ODC5A
Grayhill70-ODC570-…
Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Data Acquisition
Product Number 1781-OB5S
Product Name 1781-OB5S - DC Output Module
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-5100 4-Channel Sensor-to-Computer Module, Voltage Input Module - SCM9B-5100 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Panel / Chassis Mount
User Interface Computer Programmable
View Details
Temperature / Humidity / Barometric Pressure Data Logger - PCE-THB 40 - PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface Front Panel
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Data Acquisition DAQ Instrument
Form Factor Stand-alone
User Interface Front Panel
View Details