Embedded Data Systems 1781-IA5S 120V AC/DC Isolated Input Module 1781-IA5S

Description
The 1781-IA5S is an isolated 120 Volt AC or DC input module. One in a series of solid-state inputs commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT IA5S IM5S IN5S Units Nominal Input Voltage 120 240 24 Vrms/Vdc Minimum Input Voltage 90 180 10 Vrms/Vdc Maximum Input Voltage 140 280 60 Vrms/Vdc Maximum Input Current 10 8 30 mA rms Drop Out Current 2.5 1.5 1.0 mA rms Allowable Off-state Current 3.0 2.0 1.0 mA rms Allowable Off-state Voltage 50 120 2.0 Vrms/Vdc OUTPUT IA5S IM5S IN5S Units Nominal Logic Voltage 5 5 5 V dc Minimum Logic Voltage * 1.5 1.5 1.5 V dc Maximum Logic Voltage * 6 6 6 V dc Typical Logic Supply Current 10 10 10 mA dc Max. Logic Supply Current** 18.5 18.5 18.5 mA dc Max. Logic Sup. Leak. Current** 10 10 10 uA dc Maximum Output Voltage 30 30 30 V dc Maximum Output Current 50 50 50 mA dc Max. Output Leakage Current** 10 10 10 uA dc Max. Output Voltage Drop 200 200 200 mV dc Maximum Turn-on Time (Vac) 20 20 20 msec Maximum Turn-off Time (Vac) 30 30 30 msec Maximum Turn-on Time (Vdc) 1 1 1 msec Maximum Turn-off Time (Vdc) 1 1 1 msec * @ nominal voltag…
Description
The 1781-IA5S is an isolated 120 Volt AC or DC input module. One in a series of solid-state inputs commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT IA5S IM5S IN5S Units Nominal Input Voltage 120 240 24 Vrms/Vdc Minimum Input Voltage 90 180 10 Vrms/Vdc Maximum Input Voltage 140 280 60 Vrms/Vdc Maximum Input Current 10 8 30 mA rms Drop Out Current 2.5 1.5 1.0 mA rms Allowable Off-state Current 3.0 2.0 1.0 mA rms Allowable Off-state Voltage 50 120 2.0 Vrms/Vdc OUTPUT IA5S IM5S IN5S Units Nominal Logic Voltage 5 5 5 V dc Minimum Logic Voltage * 1.5 1.5 1.5 V dc Maximum Logic Voltage * 6 6 6 V dc Typical Logic Supply Current 10 10 10 mA dc Max. Logic Supply Current** 18.5 18.5 18.5 mA dc Max. Logic Sup. Leak. Current** 10 10 10 uA dc Maximum Output Voltage 30 30 30 V dc Maximum Output Current 50 50 50 mA dc Max. Output Leakage Current** 10 10 10 uA dc Max. Output Voltage Drop 200 200 200 mV dc Maximum Turn-on Time (Vac) 20 20 20 msec Maximum Turn-off Time (Vac) 30 30 30 msec Maximum Turn-on Time (Vdc) 1 1 1 msec Maximum Turn-off Time (Vdc) 1 1 1 msec * @ nominal voltag…

Suppliers

Company
Product
Description
Supplier Links
1781-IA5S 120V AC/DC Isolated Input Module - 1781-IA5S - Embedded Data Systems
Lawrenceburg, KY, USA
1781-IA5S 120V AC/DC Isolated Input Module
1781-IA5S
1781-IA5S 120V AC/DC Isolated Input Module 1781-IA5S
The 1781-IA5S is an isolated 120 Volt AC or DC input module. One in a series of solid-state inputs commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products. INPUT IA5S IM5S IN5S Units Nominal Input Voltage 120 240 24 Vrms/Vdc Minimum Input Voltage 90 180 10 Vrms/Vdc Maximum Input Voltage 140 280 60 Vrms/Vdc Maximum Input Current 10 8 30 mA rms Drop Out Current 2.5 1.5 1.0 mA rms Allowable Off-state Current 3.0 2.0 1.0 mA rms Allowable Off-state Voltage 50 120 2.0 Vrms/Vdc OUTPUT IA5S IM5S IN5S Units Nominal Logic Voltage 5 5 5 V dc Minimum Logic Voltage * 1.5 1.5 1.5 V dc Maximum Logic Voltage * 6 6 6 V dc Typical Logic Supply Current 10 10 10 mA dc Max. Logic Supply Current** 18.5 18.5 18.5 mA dc Max. Logic Sup. Leak. Current** 10 10 10 uA dc Maximum Output Voltage 30 30 30 V dc Maximum Output Current 50 50 50 mA dc Max. Output Leakage Current** 10 10 10 uA dc Max. Output Voltage Drop 200 200 200 mV dc Maximum Turn-on Time (Vac) 20 20 20 msec Maximum Turn-off Time (Vac) 30 30 30 msec Maximum Turn-on Time (Vdc) 1 1 1 msec Maximum Turn-off Time (Vdc) 1 1 1 msec * @ nominal voltag…

The 1781-IA5S is an isolated 120 Volt AC or DC input module. One in a series of solid-state inputs commonly used in industrial applications, it is directly plug-and-play compatible with our own TxSS 1-Wire I/O products.

INPUTIA5SIM5SIN5SUnits
Nominal Input Voltage12024024Vrms/Vdc
Minimum Input Voltage9018010Vrms/Vdc
Maximum Input Voltage14028060Vrms/Vdc
Maximum Input Current10830mA rms
Drop Out Current2.51.51.0mA rms
Allowable Off-state Current3.02.01.0mA rms
Allowable Off-state Voltage501202.0Vrms/Vdc
OUTPUTIA5SIM5SIN5SUnits
Nominal Logic Voltage555V dc
Minimum Logic Voltage *1.51.51.5V dc
Maximum Logic Voltage *666V dc
Typical Logic Supply Current101010mA dc
Max. Logic Supply Current**18.518.518.5mA dc
Max. Logic Sup. Leak. Current**101010uA dc
Maximum Output Voltage303030V dc
Maximum Output Current505050mA dc
Max. Output Leakage Current**101010uA dc
Max. Output Voltage Drop200200200mV dc
Maximum Turn-on Time (Vac)202020msec
Maximum Turn-off Time (Vac)303030msec
Maximum Turn-on Time (Vdc)111msec
Maximum Turn-off Time (Vdc)111msec

* @ nominal voltag…

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Data Acquisition
Product Number 1781-IA5S
Product Name 1781-IA5S 120V AC/DC Isolated Input Module
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - 1976847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
Analog Channels 3 #
Resolution 22 bits
View Details
IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details