Embedded Artists AB RF Receivers EA-ACC-023

Description
- RF Receiver GPS 1575.42MHz -165dBm On-Board, Patch Module
Request a Quote Datasheet
Description
- RF Receiver GPS 1575.42MHz -165dBm On-Board, Patch Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - EA-ACC-023-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
EA-ACC-023-ND
RF Receivers EA-ACC-023-ND
- RF Receiver GPS 1575.42MHz -165dBm On-Board, Patch Module

- RF Receiver GPS 1575.42MHz -165dBm On-Board, Patch Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number EA-ACC-023-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Bias Current 25 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24AP2-8CHQ32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details
RF and Wireless - RFID Reader Modules - RR-IDISC-MR101-USB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 145mm x 85mm x 31mm, USB
View Details
Interface - Drivers, Receivers, Transceivers - 32R2212RX-4CV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details