Embedded Antenna Design Ltd. Telemetry Antennas FTAQ35186-SM-RA

Description
Stubby Antenna with R/A SMA connector
Request a Quote
Description
Stubby Antenna with R/A SMA connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 9026812 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
9026812
Telemetry Antennas 9026812
Stubby Antenna with R/A SMA connector

Stubby Antenna with R/A SMA connector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 9026812
Product Name Telemetry Antennas
Applications Telemetry
Unlock Full Specs
to access all available technical data

Similar Products

3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2195835-5 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details