Embedded Antenna Design Ltd. WiFi Antennas FBKR35068-SM-KR

Description
BKR 2.4GHz Antenna w/ Male SMA Connector
Request a Quote
Description
BKR 2.4GHz Antenna w/ Male SMA Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 537789 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
537789
WiFi Antennas 537789
BKR 2.4GHz Antenna w/ Male SMA Connector

BKR 2.4GHz Antenna w/ Male SMA Connector

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 537789
Product Name WiFi Antennas
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118308-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details