Emballages Richards, Inc. 500 ml 51230007

Description
Glass Bottles > Metric Rounds
Description
Glass Bottles > Metric Rounds

Suppliers

Company
Product
Description
Supplier Links
500 ml - 51230007 - Emballages Richards, Inc.
Lachine, Quebec, Canada
500 ml
51230007
500 ml 51230007
Glass Bottles > Metric Rounds

Glass Bottles > Metric Rounds

Supplier's Site

Technical Specifications

  Emballages Richards, Inc.
Product Category Industrial Containers
Product Number 51230007
Product Name 500 ml
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details