Elwood Corporation Servo Motor 999-001-0762

Description
SERVO MOTOR, TYPE: 1326AB-B520E-21 (199460), RESOLVER FEEDBACK, 3.9 HP, 3000 RPM, 460VAC, 149MM FRAME, METRIC FLANGE W/ KEYWAY, CONNECTOR EXIT TOWARD REAR, ORIGINAL ELWOOD PRODUCT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, TYPE: 1326AB-B520E-21 (199460), RESOLVER FEEDBACK, 3.9 HP, 3000 RPM, 460VAC, 149MM FRAME, METRIC FLANGE W/ KEYWAY, CONNECTOR EXIT TOWARD REAR, ORIGINAL ELWOOD PRODUCT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 80595773 - Radwell International
Willingboro, NJ, United States
Servo Motor
80595773
Servo Motor 80595773
SERVO MOTOR, TYPE: 1326AB-B520E-21 (199460), RESOLVER FEEDBACK, 3.9 HP, 3000 RPM, 460VAC, 149MM FRAME, METRIC FLANGE W/ KEYWAY, CONNECTOR EXIT TOWARD REAR, ORIGINAL ELWOOD PRODUCT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, TYPE: 1326AB-B520E-21 (199460), RESOLVER FEEDBACK, 3.9 HP, 3000 RPM, 460VAC, 149MM FRAME, METRIC FLANGE W/ KEYWAY, CONNECTOR EXIT TOWARD REAR, ORIGINAL ELWOOD PRODUCT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 80595773
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 8N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 168 HP
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A4540F-HJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details