Elspec Portable Power Quality Analyzer G4500 Blackbox

Description
The wireless BLACKBOX Portable Digital Power Meter, coined POWER QUALITY (PQ) IN HIGH DEFINITION, logs and stores all information all the time for more than a year at high accuracy, allowing no gaps in data recording. With a built-in 802.11b/g access point and built-in Ethernet router, the BLACKBOX Portable Power Quality Meter allows remote analysis from anywhere. Benefits: No Thresholds/ No Missed Events: Continuous 1+ year logging of all network parameters. Captures Everything: Cycle by Cycle RMS values, frequency, harmonics, and trends. Sampling Rate: Voltage up to 1024 Samples per cycle. Current up to 256 Samples per Cycle. Quickly Retrieve Data: Built-in Web server for remote monitoring using a standard Web browser. Integrated I/O and Compression Rechargeable Power Supply: Built in battery with up to 2 hours of stand-by power Plug and Play: Automatic set up with self-identifying probes. Remote Connectivity and Diagnostics: Wireless 802.11g access point. Software Included: PQSCADA and Investigator Power Analysis software with automatic EN50160 and customized report generation. Standard Compliance Testing: to EN50160, IEC6100-4-15
Description
The wireless BLACKBOX Portable Digital Power Meter, coined POWER QUALITY (PQ) IN HIGH DEFINITION, logs and stores all information all the time for more than a year at high accuracy, allowing no gaps in data recording. With a built-in 802.11b/g access point and built-in Ethernet router, the BLACKBOX Portable Power Quality Meter allows remote analysis from anywhere. Benefits: No Thresholds/ No Missed Events: Continuous 1+ year logging of all network parameters. Captures Everything: Cycle by Cycle RMS values, frequency, harmonics, and trends. Sampling Rate: Voltage up to 1024 Samples per cycle. Current up to 256 Samples per Cycle. Quickly Retrieve Data: Built-in Web server for remote monitoring using a standard Web browser. Integrated I/O and Compression Rechargeable Power Supply: Built in battery with up to 2 hours of stand-by power Plug and Play: Automatic set up with self-identifying probes. Remote Connectivity and Diagnostics: Wireless 802.11g access point. Software Included: PQSCADA and Investigator Power Analysis software with automatic EN50160 and customized report generation. Standard Compliance Testing: to EN50160, IEC6100-4-15

Suppliers

Company
Product
Description
Supplier Links
Portable Power Quality Analyzer - G4500 Blackbox - Elspec
Freeport, IL, USA
Portable Power Quality Analyzer
G4500 Blackbox
Portable Power Quality Analyzer G4500 Blackbox
The wireless BLACKBOX Portable Digital Power Meter, coined POWER QUALITY (PQ) IN HIGH DEFINITION, logs and stores all information all the time for more than a year at high accuracy, allowing no gaps in data recording. With a built-in 802.11b/g access point and built-in Ethernet router, the BLACKBOX Portable Power Quality Meter allows remote analysis from anywhere. Benefits: No Thresholds/ No Missed Events: Continuous 1+ year logging of all network parameters. Captures Everything: Cycle by Cycle RMS values, frequency, harmonics, and trends. Sampling Rate: Voltage up to 1024 Samples per cycle. Current up to 256 Samples per Cycle. Quickly Retrieve Data: Built-in Web server for remote monitoring using a standard Web browser. Integrated I/O and Compression Rechargeable Power Supply: Built in battery with up to 2 hours of stand-by power Plug and Play: Automatic set up with self-identifying probes. Remote Connectivity and Diagnostics: Wireless 802.11g access point. Software Included: PQSCADA and Investigator Power Analysis software with automatic EN50160 and customized report generation. Standard Compliance Testing: to EN50160, IEC6100-4-15

The wireless BLACKBOX Portable Digital Power Meter, coined POWER QUALITY (PQ) IN HIGH DEFINITION, logs and stores all information all the time for more than a year at high accuracy, allowing no gaps in data recording.
With a built-in 802.11b/g access point and built-in Ethernet router, the BLACKBOX Portable Power Quality Meter allows remote analysis from anywhere.

Benefits:

  • No Thresholds/ No Missed Events: Continuous 1+ year logging of all network parameters.
  • Captures Everything: Cycle by Cycle RMS values, frequency, harmonics, and trends.
  • Sampling Rate: Voltage up to 1024 Samples per cycle. Current up to 256 Samples per Cycle.
  • Quickly Retrieve Data: Built-in Web server for remote monitoring using a standard Web browser.
  • Integrated I/O and Compression
  • Rechargeable Power Supply: Built in battery with up to 2 hours of stand-by power
    Plug and Play: Automatic set up with self-identifying probes.
  • Remote Connectivity and Diagnostics: Wireless 802.11g access point.
  • Software Included: PQSCADA and Investigator Power Analysis software with automatic EN50160 and customized report generation.
  • Standard Compliance Testing: to EN50160, IEC6100-4-15
Supplier's Site

Technical Specifications

  Elspec
Product Category Power Quality Analyzers and Monitors
Product Number G4500 Blackbox
Product Name Portable Power Quality Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analyser - PCE-PA 6500 F50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 40 to 400 volts
Current Range 2 to 1250 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details