Elspec Fixed Power Quality Analyzer G4000 Blackbox

Description
The revolutionary Elspec G4000 BLACKBOX is the next generation in power quality analyzers. The G4K provides accurate detection and isolation of power quality monitoring for effective preventive maintenance. No Triggers/No Thresholds meaning no missed events. The G4k records all network parameters for up to a year. In addtion to real-time monitoring with PQZIP, a patented data compression algorithm, the G4000 Power Quality Analyzer BLACKBOX stores onboard all the waveforms of every network cycle for up to a year at up to 1,024 samples per cycle resolution, eliminating the need for thresholds, triggers, or parameter setting for logging. The G4000 BLACKBOX Power Quality Analyzer calculates RMS, harmonics, and all desired values from waveforms in post-processing. The total number of parameters is practically unlimited. A unique time synchronization algorithm assures that logged data from multiple units is synchronized and displayed on the same time scale with typical 0.1 ms resolution. The results? Every event on a grid is accurately analyzed for precise root cause analysis and traced to its source. Benefits: Absolutely Identify all power quality events The ultimate tool for definitive root cause analysis Up to one year, recording of all network parameters at up to 1,024/cycle resolution No Triggers/No Thresholds meaning no missed events Patent-pending PQZIP compression technology algorithm with typical 1000:1 compress ratio prevents data gaps by real-time compression performed independent of the sampling Cycle-by-cycle RMS values, frequency and harmonics trends Use of 3rd party communication routers Modular design supports up to 9 modules
Description
The revolutionary Elspec G4000 BLACKBOX is the next generation in power quality analyzers. The G4K provides accurate detection and isolation of power quality monitoring for effective preventive maintenance. No Triggers/No Thresholds meaning no missed events. The G4k records all network parameters for up to a year. In addtion to real-time monitoring with PQZIP, a patented data compression algorithm, the G4000 Power Quality Analyzer BLACKBOX stores onboard all the waveforms of every network cycle for up to a year at up to 1,024 samples per cycle resolution, eliminating the need for thresholds, triggers, or parameter setting for logging. The G4000 BLACKBOX Power Quality Analyzer calculates RMS, harmonics, and all desired values from waveforms in post-processing. The total number of parameters is practically unlimited. A unique time synchronization algorithm assures that logged data from multiple units is synchronized and displayed on the same time scale with typical 0.1 ms resolution. The results? Every event on a grid is accurately analyzed for precise root cause analysis and traced to its source. Benefits: Absolutely Identify all power quality events The ultimate tool for definitive root cause analysis Up to one year, recording of all network parameters at up to 1,024/cycle resolution No Triggers/No Thresholds meaning no missed events Patent-pending PQZIP compression technology algorithm with typical 1000:1 compress ratio prevents data gaps by real-time compression performed independent of the sampling Cycle-by-cycle RMS values, frequency and harmonics trends Use of 3rd party communication routers Modular design supports up to 9 modules

Suppliers

Company
Product
Description
Supplier Links
Fixed Power Quality Analyzer - G4000 Blackbox - Elspec
Freeport, IL, USA
Fixed Power Quality Analyzer
G4000 Blackbox
Fixed Power Quality Analyzer G4000 Blackbox
The revolutionary Elspec G4000 BLACKBOX is the next generation in power quality analyzers. The G4K provides accurate detection and isolation of power quality monitoring for effective preventive maintenance. No Triggers/No Thresholds meaning no missed events. The G4k records all network parameters for up to a year. In addtion to real-time monitoring with PQZIP, a patented data compression algorithm, the G4000 Power Quality Analyzer BLACKBOX stores onboard all the waveforms of every network cycle for up to a year at up to 1,024 samples per cycle resolution, eliminating the need for thresholds, triggers, or parameter setting for logging. The G4000 BLACKBOX Power Quality Analyzer calculates RMS, harmonics, and all desired values from waveforms in post-processing. The total number of parameters is practically unlimited. A unique time synchronization algorithm assures that logged data from multiple units is synchronized and displayed on the same time scale with typical 0.1 ms resolution. The results? Every event on a grid is accurately analyzed for precise root cause analysis and traced to its source. Benefits: Absolutely Identify all power quality events The ultimate tool for definitive root cause analysis Up to one year, recording of all network parameters at up to 1,024/cycle resolution No Triggers/No Thresholds meaning no missed events Patent-pending PQZIP compression technology algorithm with typical 1000:1 compress ratio prevents data gaps by real-time compression performed independent of the sampling Cycle-by-cycle RMS values, frequency and harmonics trends Use of 3rd party communication routers Modular design supports up to 9 modules

The revolutionary Elspec G4000 BLACKBOX is the next generation in power quality analyzers. The G4K provides accurate detection and isolation of power quality monitoring for effective preventive maintenance.

No Triggers/No Thresholds meaning no missed events. The G4k records all network parameters for up to a year.

In addtion to real-time monitoring with PQZIP, a patented data compression algorithm, the G4000 Power Quality Analyzer BLACKBOX stores onboard all the waveforms of every network cycle for up to a year at up to 1,024 samples per cycle resolution, eliminating the need for thresholds, triggers, or parameter setting for logging. The G4000 BLACKBOX Power Quality Analyzer calculates RMS, harmonics, and all desired values from waveforms in post-processing. The total number of parameters is practically unlimited.
A unique time synchronization algorithm assures that logged data from multiple units is synchronized and displayed on the same time scale with typical 0.1 ms resolution. The results? Every event on a grid is accurately analyzed for precise root cause analysis and traced to its source.

Benefits:

  • Absolutely Identify all power quality events
  • The ultimate tool for definitive root cause analysis
  • Up to one year, recording of all network parameters at up to 1,024/cycle resolution
  • No Triggers/No Thresholds meaning no missed events
  • Patent-pending PQZIP compression technology algorithm with typical 1000:1 compress ratio prevents data gaps by real-time compression performed independent of the sampling
  • Cycle-by-cycle RMS values, frequency and harmonics trends
  • Use of 3rd party communication routers
  • Modular design supports up to 9 modules
Supplier's Site

Technical Specifications

  Elspec
Product Category Power Quality Analyzers and Monitors
Product Number G4000 Blackbox
Product Name Fixed Power Quality Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PA 8300-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase; Three Phase
Voltage Range 10 to 600 volts
Current Range 20 to 1200 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details