Elspec Portable Power Quality Analyzer G3500 Blackbox

Description
The G3500 BLACKBOX Portable Digital Power Meter, coined POWER QUALITY (PQ) IN HIGH DEFINITION, logs and stores all information all the time allowing no gaps in data recording. This new generation G3500 has all of the most desired features of a Portable Power Quality Analyzer, but at a price that is designed to remain competitive in the Power Meter market. Benefits: No Thresholds/ No Missed Events Captures Everything: Cycle by Cycle RMS values, frequency, harmonics, and trends. Sampling Rate: Voltage up to 512 Samples per cycle. Current up to 256 Samples per Cycle. Rechargeable Power Supply: Built in battery with up to 2 hours of stand-by power Plug and Play: Automatic set up with self-identifying probes. Software Included: PQSCADA and Investigator Power Analysis software with automatic EN50160 and customized report generation. Standard Compliance Testing IEC6100-4-30
Description
The G3500 BLACKBOX Portable Digital Power Meter, coined POWER QUALITY (PQ) IN HIGH DEFINITION, logs and stores all information all the time allowing no gaps in data recording. This new generation G3500 has all of the most desired features of a Portable Power Quality Analyzer, but at a price that is designed to remain competitive in the Power Meter market. Benefits: No Thresholds/ No Missed Events Captures Everything: Cycle by Cycle RMS values, frequency, harmonics, and trends. Sampling Rate: Voltage up to 512 Samples per cycle. Current up to 256 Samples per Cycle. Rechargeable Power Supply: Built in battery with up to 2 hours of stand-by power Plug and Play: Automatic set up with self-identifying probes. Software Included: PQSCADA and Investigator Power Analysis software with automatic EN50160 and customized report generation. Standard Compliance Testing IEC6100-4-30

Suppliers

Company
Product
Description
Supplier Links
Portable Power Quality Analyzer - G3500 Blackbox - Elspec
Freeport, IL, USA
Portable Power Quality Analyzer
G3500 Blackbox
Portable Power Quality Analyzer G3500 Blackbox
The G3500 BLACKBOX Portable Digital Power Meter, coined POWER QUALITY (PQ) IN HIGH DEFINITION, logs and stores all information all the time allowing no gaps in data recording. This new generation G3500 has all of the most desired features of a Portable Power Quality Analyzer, but at a price that is designed to remain competitive in the Power Meter market. Benefits: No Thresholds/ No Missed Events Captures Everything: Cycle by Cycle RMS values, frequency, harmonics, and trends. Sampling Rate: Voltage up to 512 Samples per cycle. Current up to 256 Samples per Cycle. Rechargeable Power Supply: Built in battery with up to 2 hours of stand-by power Plug and Play: Automatic set up with self-identifying probes. Software Included: PQSCADA and Investigator Power Analysis software with automatic EN50160 and customized report generation. Standard Compliance Testing IEC6100-4-30

The G3500 BLACKBOX Portable Digital Power Meter, coined POWER QUALITY (PQ) IN HIGH DEFINITION, logs and stores all information all the time allowing no gaps in data recording. This new generation G3500 has all of the most desired features of a Portable Power Quality Analyzer, but at a price that is designed to remain competitive in the Power Meter market.

Benefits:

  • No Thresholds/ No Missed Events
  • Captures Everything: Cycle by Cycle RMS values, frequency, harmonics, and trends.
  • Sampling Rate: Voltage up to 512 Samples per cycle. Current up to 256 Samples per Cycle.
  • Rechargeable Power Supply: Built in battery with up to 2 hours of stand-by power
  • Plug and Play: Automatic set up with self-identifying probes.
  • Software Included: PQSCADA and Investigator Power Analysis software with automatic EN50160 and customized report generation.
  • Standard Compliance Testing IEC6100-4-30
Supplier's Site

Technical Specifications

  Elspec
Product Category Power Quality Analyzers and Monitors
Product Number G3500 Blackbox
Product Name Portable Power Quality Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Power Analyzer - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 10 to 600 volts
Current Range 0 to 1200 amps
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details