Pneumatic cylinder switches for tie rod-, round- and profile mounted cylinders (large shape) with reed contacts, plug Protection against inductive spikes by means of a varistor. Mounting: alu clamp.
| elobau U.S., Inc. | |
|---|---|
| Product Category | Reed Switches |
| Product Number | 102240 |
| Product Name | Pneumatic Cylinder Switch |
| Switch Type | Dry Reed Switch |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |
| Configuration | Normally Open (NO) |
| Current Rating | 1.5 amps |
| AC Voltage Rating | 24 volts |