elobau U.S., Inc. Small Tube Cutter Unit M700ST

Description
The M700ST (Small Tube) Cutter Module utilizes Eraser’s rotary style cutter head that can cut many grades of tubing up to 1/2” (12.7mm) OD. The M700ST Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700ST is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration. E.C.P. (Eraser Certification Program) We recommend using E.C.P. to determine which Eraser machine is best for your specific application. Click here to download a printable E.C.P. form. For more information about E.C.P. from Eraser, click here. Model Number: M700ST Part Number: AR3600 Programming of the unit is simple. A Job feature allows all variables for frequently run jobs to be pre-programmed. Up to 100 jobs may be programmed. A batching feature allows for multiple pieces of different lengths to be cut within a job. Up to 20 batches per job can be programmed. Easily programmed through the controller or with PC software.
Description
The M700ST (Small Tube) Cutter Module utilizes Eraser’s rotary style cutter head that can cut many grades of tubing up to 1/2” (12.7mm) OD. The M700ST Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700ST is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration. E.C.P. (Eraser Certification Program) We recommend using E.C.P. to determine which Eraser machine is best for your specific application. Click here to download a printable E.C.P. form. For more information about E.C.P. from Eraser, click here. Model Number: M700ST Part Number: AR3600 Programming of the unit is simple. A Job feature allows all variables for frequently run jobs to be pre-programmed. Up to 100 jobs may be programmed. A batching feature allows for multiple pieces of different lengths to be cut within a job. Up to 20 batches per job can be programmed. Easily programmed through the controller or with PC software.

Suppliers

Company
Product
Description
Supplier Links
Small Tube Cutter Unit - M700ST - elobau U.S., Inc.
Waukegan, IL, USA
Small Tube Cutter Unit
M700ST
Small Tube Cutter Unit M700ST
The M700ST (Small Tube) Cutter Module utilizes Eraser’s rotary style cutter head that can cut many grades of tubing up to 1/2” (12.7mm) OD. The M700ST Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700ST is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration. E.C.P. (Eraser Certification Program) We recommend using E.C.P. to determine which Eraser machine is best for your specific application. Click here to download a printable E.C.P. form. For more information about E.C.P. from Eraser, click here. Model Number: M700ST Part Number: AR3600 Programming of the unit is simple. A Job feature allows all variables for frequently run jobs to be pre-programmed. Up to 100 jobs may be programmed. A batching feature allows for multiple pieces of different lengths to be cut within a job. Up to 20 batches per job can be programmed. Easily programmed through the controller or with PC software.

The M700ST (Small Tube) Cutter Module utilizes Eraser’s rotary style cutter head that can cut many grades of tubing up to 1/2” (12.7mm) OD.

The M700ST Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700ST is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration.

E.C.P. (Eraser Certification Program)
We recommend using E.C.P. to determine which Eraser machine is best for your specific application. Click here to download a printable E.C.P. form. For more information about E.C.P. from Eraser, click here.
Model Number: M700ST
Part Number: AR3600

Programming of the unit is simple. A Job feature allows all variables for frequently run jobs to be pre-programmed. Up to 100 jobs may be programmed. A batching feature allows for multiple pieces of different lengths to be cut within a job. Up to 20 batches per job can be programmed. Easily programmed through the controller or with PC software.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Pipe and Tube Cutters
Product Number M700ST
Product Name Small Tube Cutter Unit
Tubing / Pipe Diameter 0.0100 to 0.5000 inch (0.2540 to 12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 2877022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Polymer / Plastic; Plastic
Tubing / Pipe Diameter 1.26 inch (32 mm)
View Details
Tubing cutter - PAN-V0S-4 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.1575 inch (4 mm)
Tool Weight 0.0492 lbs (0.0223 kg)
Power Manual Tools
View Details
Tube and Wire Cutter Unit - M700TW - elobau U.S., Inc.
Specs
Tubing / Pipe Diameter 0.0100 to 0.3740 inch (0.2540 to 9.5 mm)
Power Power Tools; Electrical
Form Factor Benchtop
View Details