elobau U.S., Inc. Large Tube Cutter Unit M700LT

Description
The M700LT (Large Tube) Cutter Module is a larger version of the rotary style cutter head that can cut tubing from 1/2” to 1-1/8” (12.7mm to 28.6mm) OD. The M700LT Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700LT is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration. E.C.P. (Eraser Certification Program) We recommend using E.C.P. to determine which Eraser machine is best for your specific application. Click here to download a printable E.C.P. form. For more information about E.C.P. from Eraser, click here. Model Number: M700LT Part Number: AR3700 Programming of the unit is simple. A Job feature allows all variables for frequently run jobs to be pre-programmed. Up to 100 jobs may be programmed. A batching feature allows for multiple pieces of different lengths to be cut within a job. Up to 20 batches per job can be programmed. Easily programmed through the controller or with PC software.
Description
The M700LT (Large Tube) Cutter Module is a larger version of the rotary style cutter head that can cut tubing from 1/2” to 1-1/8” (12.7mm to 28.6mm) OD. The M700LT Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700LT is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration. E.C.P. (Eraser Certification Program) We recommend using E.C.P. to determine which Eraser machine is best for your specific application. Click here to download a printable E.C.P. form. For more information about E.C.P. from Eraser, click here. Model Number: M700LT Part Number: AR3700 Programming of the unit is simple. A Job feature allows all variables for frequently run jobs to be pre-programmed. Up to 100 jobs may be programmed. A batching feature allows for multiple pieces of different lengths to be cut within a job. Up to 20 batches per job can be programmed. Easily programmed through the controller or with PC software.

Suppliers

Company
Product
Description
Supplier Links
Large Tube Cutter Unit - M700LT - elobau U.S., Inc.
Waukegan, IL, USA
Large Tube Cutter Unit
M700LT
Large Tube Cutter Unit M700LT
The M700LT (Large Tube) Cutter Module is a larger version of the rotary style cutter head that can cut tubing from 1/2” to 1-1/8” (12.7mm to 28.6mm) OD. The M700LT Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700LT is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration. E.C.P. (Eraser Certification Program) We recommend using E.C.P. to determine which Eraser machine is best for your specific application. Click here to download a printable E.C.P. form. For more information about E.C.P. from Eraser, click here. Model Number: M700LT Part Number: AR3700 Programming of the unit is simple. A Job feature allows all variables for frequently run jobs to be pre-programmed. Up to 100 jobs may be programmed. A batching feature allows for multiple pieces of different lengths to be cut within a job. Up to 20 batches per job can be programmed. Easily programmed through the controller or with PC software.

The M700LT (Large Tube) Cutter Module is a larger version of the rotary style cutter head that can cut tubing from 1/2” to 1-1/8” (12.7mm to 28.6mm) OD.

The M700LT Module is perfect for processing flexible tubing to tight specifications such as those required for medical applications. The M700LT is capable of processing materials such as flexible polyurethane, flexible PVC, nylon reinforced hose and rubber hose to the programmed length and number of pieces when used with the M700F Feeder module. This unit can also be used in a manual cutting configuration.

E.C.P. (Eraser Certification Program)
We recommend using E.C.P. to determine which Eraser machine is best for your specific application. Click here to download a printable E.C.P. form. For more information about E.C.P. from Eraser, click here.
Model Number: M700LT
Part Number: AR3700

Programming of the unit is simple. A Job feature allows all variables for frequently run jobs to be pre-programmed. Up to 100 jobs may be programmed. A batching feature allows for multiple pieces of different lengths to be cut within a job. Up to 20 batches per job can be programmed. Easily programmed through the controller or with PC software.

Supplier's Site

Technical Specifications

  elobau U.S., Inc.
Product Category Pipe and Tube Cutters
Product Number M700LT
Product Name Large Tube Cutter Unit
Tubing / Pipe Diameter 0.5000 to 1.13 inch (12.7 to 28.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Cutters - 2758723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Tubing / Pipe Material Polymer / Plastic; Plastic
Tubing / Pipe Diameter 1.1 inch (28 mm)
View Details
Tubing cutter - PAN-V0S-4 - Festo Corporation
Specs
Tubing / Pipe Diameter 0.1575 inch (4 mm)
Tool Weight 0.0492 lbs (0.0223 kg)
Power Manual Tools
View Details
Pex Tubing Cutter - 1158 - Sea Tech, Inc.
Specs
Pipe and Tube Cutters Scissor Cutter
Tubing / Pipe Material Polymer / Plastic
Power Manual Tools
View Details