470mF (EDLC) Supercapacitor 5.5V Radial, Can 50Ohm 1000 Hrs @ 85°C
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 604-RSCH14745R5L09015T-ND |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 85 C (-13 to 185 F) |
| Capacitance Range | 470000 microF |