CAP 100F -20% +80% 2.5V T/H
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | DZ-2R5D107S37T |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Single-Layer |
| Capacitance Type | Fixed |
| Operating Temperature | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 1.00E8 microF |