ELNA America Inc. Electric Double Layer Capacitors (EDLC), Supercapacitors DK-6R3D105T

Description
1F (EDLC) Supercapacitor 6.3V Radial, Can 30Ohm 1000 Hrs @ 70°C
Request a Quote Datasheet
Description
1F (EDLC) Supercapacitor 6.3V Radial, Can 30Ohm 1000 Hrs @ 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 604-1018-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
604-1018-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 604-1018-ND
1F (EDLC) Supercapacitor 6.3V Radial, Can 30Ohm 1000 Hrs @ 70°C

1F (EDLC) Supercapacitor 6.3V Radial, Can 30Ohm 1000 Hrs @ 70°C

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - DK-6R3D105T - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
DK-6R3D105T
Electric Double Layer Capacitors (EDLC), Supercapacitors DK-6R3D105T
CAP 1F -20% +80% 6.3V T/H

CAP 1F -20% +80% 6.3V T/H

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - DK-6R3D105T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
DK-6R3D105T
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors DK-6R3D105T
CAP 1F -20% +80% 6.3V T/H

CAP 1F -20% +80% 6.3V T/H

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 604-1018-ND DK-6R3D105T DK-6R3D105T
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF 1.00E6 microF 1.00E6 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Mounting Style Through Hole Through Hole; Through Hole Through Hole; Surface Mount Technology; Radial, Can
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details