ELNA America Inc. Electric Double Layer Capacitors, Supercaps - DH-5R5D105T DH-5R5D105T

Description
Manufacturer: Elna America Win Source Part Number: 845244-DH-5R5D105T Series: DH Features: 1 F (EDLC) Supercapacitor 5.5 V Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Other Part Number: 604-1013, DH5R5D105T
Request a Quote Datasheet
Description
Manufacturer: Elna America Win Source Part Number: 845244-DH-5R5D105T Series: DH Features: 1 F (EDLC) Supercapacitor 5.5 V Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Other Part Number: 604-1013, DH5R5D105T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors, Supercaps - DH-5R5D105T - 845244-DH-5R5D105T - Win Source Electronics
Laguna Hills, CA, United States
Electric Double Layer Capacitors, Supercaps - DH-5R5D105T
845244-DH-5R5D105T
Electric Double Layer Capacitors, Supercaps - DH-5R5D105T 845244-DH-5R5D105T
Manufacturer: Elna America Win Source Part Number: 845244-DH-5R5D105T Series: DH Features: 1 F (EDLC) Supercapacitor 5.5 V Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Other Part Number: 604-1013, DH5R5D105T

Manufacturer: Elna America
Win Source Part Number: 845244-DH-5R5D105T
Series: DH
Features: 1 F (EDLC) Supercapacitor 5.5 V
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Other Part Number: 604-1013, DH5R5D105T

Buy Now Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - DH-5R5D105T - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
DH-5R5D105T
Electric Double Layer Capacitors (EDLC), Supercapacitors DH-5R5D105T
CAP 1F -20% +80% 5.5V T/H

CAP 1F -20% +80% 5.5V T/H

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 845244-DH-5R5D105T DH-5R5D105T
Product Name Electric Double Layer Capacitors, Supercaps - DH-5R5D105T Electric Double Layer Capacitors (EDLC), Supercapacitors
Technology Multilayer Multilayer
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details