ELMA Electronic Inc. Switch, Hex, Vert, Non Short; No. Of Switch Positions Elma 7/1/3154

Description
SWITCH, HEX, VERT, NON SHORT; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:200mA;RoHS Compliant: Yes
Datasheet
Description
SWITCH, HEX, VERT, NON SHORT; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:200mA;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Hex, Vert, Non Short; No. Of Switch Positions Elma - 41T2946 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Hex, Vert, Non Short; No. Of Switch Positions Elma
41T2946
Switch, Hex, Vert, Non Short; No. Of Switch Positions Elma 41T2946
SWITCH, HEX, VERT, NON SHORT; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:200mA;RoHS Compliant: Yes

SWITCH, HEX, VERT, NON SHORT; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:22.5°; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:200mA;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 41T2946
Product Name Switch, Hex, Vert, Non Short; No. Of Switch Positions Elma
Current Rating 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switches - 2657663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Number of Poles 1 poles
Positions per Pole 2
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details