Altech 22mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
Features:
22 mm Non Illuminated Selector Switch, Black Color
Selector Switch Operator, 3-Pos Main
SELECTOR SWITCH OPERATOR, 22 MM, 3 POS., NON ILLUMINATED, MAINTAINED, BLACK. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Allied Electronics, Inc. | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 2AS2-3 | 70156721 | 2AS2-3 | 11711344 |
| Product Name | 22mm Selector Switch Operators | Selector Switch Operator, Non-Illum. Standard Lever, 3 Pos., Maintained, 22mm | ALTH Switch Accessories | Selector Switch |
| Construction | Single | |||
| Actuator Type | Knobbed Shaft | |||
| Current Rating | 10.0 amps | |||
| Base Material | Metallic | |||
| Actuator Material | Thermoplastic / Plastic |