ELMA Electronic Inc. Nut Cover, With Line; Shaft Type Elma 044-2120

Description
NUT COVER, WITH LINE; Shaft Type:-; Shaft Diameter:-; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round with Indicator Line; Knob Diameter:10mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - DiameterRoHS Compliant: Yes
Datasheet
Description
NUT COVER, WITH LINE; Shaft Type:-; Shaft Diameter:-; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round with Indicator Line; Knob Diameter:10mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - DiameterRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nut Cover, With Line; Shaft Type Elma - 01M9690 - Newark, An Avnet Company
Chicago, IL, United States
Nut Cover, With Line; Shaft Type Elma
01M9690
Nut Cover, With Line; Shaft Type Elma 01M9690
NUT COVER, WITH LINE; Shaft Type:-; Shaft Diameter:-; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round with Indicator Line; Knob Diameter:10mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - DiameterRoHS Compliant: Yes

NUT COVER, WITH LINE; Shaft Type:-; Shaft Diameter:-; Knob Material:Nylon (Polyamide); Knob / Dial Style:Round with Indicator Line; Knob Diameter:10mm; Product Range:-; SVHC:No SVHC (15-Jan-2018); Colour:Black; Knob / Dial - DiameterRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Handles and Pulls (industrial)
Product Number 01M9690
Product Name Nut Cover, With Line; Shaft Type Elma
Material Description Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 1461812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
Material Description Die Cast Zinc
View Details
3
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.28 inches (32.54 mm)
View Details
Plastic Revolving Fold Away Handles by ELESA® - 33633 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details